Watts Series U009 Reduced Pressure Zone Assembly with Swivel Union Connections is designed to protect potable water supplies from contamination due to backflow. This assembly features a bronze body construction, two independent in-line check valves, a removable stainless-steel relief valve, and captured springs for safe maintenance. It includes four ball valve test cocks and an air gap drain fitting, ensuring compliance with national plumbing codes and water authority requirements. The assembly is compact, facilitating easy access for maintenance, and operates at a maximum working pressure of 175 psi (12 bar) with a temperature range of 33°F to 180°F (0.5°C to 82°C). The unique swivel union allows for versatile installation options, making it suitable for health hazard applications and service line entrances.
Series U009 Reduced Pressure Zone Assemblies prevent the reverse flow of polluted water from entering into the potable water supply due to backsiphonage and or backpressure. It consists of a bronze body construction with a unique swivel union, two in-line independently operating check valves, a removable stainless-steel relief valve with captured springs and replaceable seat discs, four ball valve test cocks, and an air gap drain fitting. Its compact and space-saving design facilitates easy assembly and maintenance access. It is ideal for protection at health hazard cross-connections or for containment at the service line entrance. Check with local water authorities for installation requirements. Maximum Working Pressure: 175psi (12.06 bar).
| Watts | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 0436077 |
| Product Name | Reduced Pressure Zone Assemblies with Swivel Union Connections |