Watts Datasheets for Uncategorized Products

Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more

Page: 1 2 3 4
Product Name Notes
Model ATG-1 Backflow Preventer Test Kit is a compact portable device made for testing all reduced pressure zone backflow prevention assemblies and double check valve assemblies. It consists of a...
Model TK-99D Delta Lite Backflow Preventer Test Kit is an advanced hand-held instrument designed to test pressure vacuum breakers, spill resistant vacuum breakers, double check valve assemblies, double check detector...
Model TK-99E Backflow Preventer Test Kit is a compact portable device made for testing pressure vacuum breakers, anti-spill vacuum breakers, reduced pressure zone assemblies, and double check valve assemblies. It...
Model TK-9A Backflow Preventer Test Kit is a compact portable device made for testing all reduced pressure zone backflow prevention assemblies and double check valve assemblies. It consists of a...
Model TK-DL Backflow Preventer Test Kit with Download Capability is a compact portable device made for testing pressure vacuum breakers, reduced pressure zone assemblies, and double check valve assemblies. It...
Series 009 Reduced Pressure Zone Assemblies prevent the reverse flow of polluted water from entering into the potable water supply due to backsiphonage and or backpressure. It consists of bronze...
Series 909RPDA Reduced Pressure Detector Assemblies prevent the reverse flow of fire protection system substances from being pumped or siphoned into the potable water supply. The 909RPDA incorporates a meter...
Series C400, C400N, C400Z Reduced Pressure Zone Assemblies prevent the reverse flow of polluted water from entering into the potable water supply due to backsiphonage and or backpressure. It consists...
Series C500, C500N, C500Z Reduced Pressure Detector Assemblies prevent the reverse flow of fire protection system substances from being pumped or siphoned into the potable water supply. The C500 incorporates...
Series HPX Boiler Trim-Out Packages are for use on commercial and residential closed loop hydronic heating systems. Packages include an air separator, a 1/8 in. and 1/2 in. service check...
Series LF009 Lead Free* Reduced Pressure Zone Assemblies prevent the reverse flow of polluted water from entering into the potable water supply due to backsiphonage and or backpressure. It consists...
Series LF4000B Reduced Pressure Zone Assemblies are designed to protect potable water supplies in accordance with national plumbing codes and water authority requirements. This series can be used in a...
Series LFC500, LFC500N, LFC500Z Reduced Pressure Detector Assemblies prevent the reverse flow of fire protection system substances from being pumped or siphoned into the potable water supply. The LFC500 incorporates...
Series M400, M400N, M400Z Reduced Pressure Zone Assemblies prevent the reverse flow of polluted water from entering into the potable water supply due to backsiphonage and or backpressure. It consists...
Series M500, M500N, M500Z Reduced Pressure Detector Assemblies to prevent the reverse flow of fire protection system substances from being pumped or siphoned into the potable water supply. The M500...
Series SAN89 Float and Switch Assemblies for Servicing Low Water Cut-Offs feature a one piece unit that facilitates installation and ensures the most up-to-date construction. Model SAN89D is a complete...
Series WDS FloodSafe® Water Detector Shutoff protects the homeowner from catastrophic damage due to the water heater leaking. The FloodSafe® will detect the presence of water on the floor beneath...
This lead free deck mount double pantry faucet base is primarily used for replacement in high use sinks. It consists of chrome plated lead free brass construction and is compatible...
This lead free deck mount faucet base is primarily used for replacement in high use sinks. It consists of chrome plated lead free brass construction with 4 inch adjustable center...
This lead free deck mount faucet base is primarily used for replacement in high use sinks. It consists of chrome plated lead free brass construction with 8 inch adjustable center...
This lead free deck mount single pantry faucet base is primarily used for replacement in high use sinks. It consists of chrome plated lead free brass construction and is compatible...
This lead free deck mount workboard/bar sink faucet base is designed for high use sinks. It consists of chrome plated lead free brass faucet and is 4 inches on-center and...
This lead free pre-rinse button valve spray head assembly is primarily used as a replacement spray valve head and designed for heavy use in industrial kitchens. It features polished chrome...
This lead free quarter turn cold water cartridge valve replacement is used to repair wall and deck mounted faucets and pre-rinse units. It is a pre-assembled standard cartridge valve with...
This lead free quarter turn cold water cartridge valve replacement is used to repair wall and deck mounted workboard bar faucets. It is a pre-assembled standard cartridge valve with an...
This lead free quarter turn hot water cartridge valve replacement is used to repair wall and deck mounted faucets and pre-rinse units. It is a pre-assembled standard cartridge valve with...
This lead free quarter turn hot water cartridge valve replacement is used to repair wall and deck mounted workboard bar faucets. It is a pre-assembled standard cartridge valve with an...
This lead free wall mount faucet base is primarily used for replacement in high use sinks. It consists of chrome plated lead free brass construction with 8 inch adjustable center...
This lead free wall mount faucet kit provides all of the components needed to quickly and easily install a wall mounted faucet to a pre-rinse unit. It is installed to...
This lead free wall mounted pre-rinse unit is designed to stand up to the most rigorous use in a commercial kitchen. It consists of polished chrome plated lead free brass...
This stem valve stopper is the primary shutoff part of a commercial drain. This stopper valve is opened and closed utilizing the drain handle and allows or stops the flow...

<< Prev Next >>