The Watts Lead Free* Reduced Pressure Detector Assembly, part number 0792367, is designed to protect potable water systems from contamination due to backsiphonage and backpressure. It is suitable for health hazard applications and is also used to monitor unauthorized water use from fire protection systems. The assembly features a compact design, constructed from 304 stainless steel, and is 70% lighter than traditional models. It includes two independent torsion spring check modules, a differential pressure relief valve, and drip-tight shutoff valves. The assembly operates within a temperature range of 33°F to 110°F and has a maximum working pressure of 175 psi. It complies with lead-free installation requirements, ensuring that the wetted surfaces contain less than 0.25% lead by weight. The product is approved by the Foundation for Cross-Connection Control and Hydraulic Research at USC and meets AWWA C511-97 standards.
Series LF957RPDA, LF957NRPDA, LF957ZRPDA Reduced Pressure Detector Assemblies provide protection to the potable water system from contamination in accordance with national plumbing codes. The LF957RPDA, LF957NRPDA, LF957ZRPDA are normally used in health hazard applications to protect against backsiphonage and backpressure. The Watts LF957RPDA, LF957NRPDA, LF957ZRPDA are used to monitor unauthorized use of water from the fire protection system. They feature Lead Free* construction to comply with Lead Free* installation requirements.
| Watts | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 0792367 |
| Product Name | Lead Free* Reduced Pressure Detector Assemblies |