The Watts Series 994RPDA Reduced Pressure Detector Assembly is designed to prevent backsiphonage and backpressure of hazardous materials into the potable water supply, making it suitable for health hazard applications. It features a stainless steel construction that provides long-term corrosion resistance and strength while being half the weight of competitive designs, which can reduce installation and shipping costs. The assembly includes a pressure differential relief valve located between two positive seating check valves, ensuring reliable operation. The check valves are made from thermoplastic with stainless steel components, utilizing a single torsion spring design to minimize pressure drop. The bottom-mounted relief valve is equipped with a balanced rolling diaphragm, eliminating sliding seals and reducing maintenance costs. The assembly is compact, allowing for smaller enclosures, and includes two resilient shutoff valves and four ball-type test cocks. It operates effectively within a temperature range of 33¬8F to 110¬8F (0.5¬8C to 43¬8C) and has a maximum working pressure of 175 psi (12.1 bar). This assembly is particularly beneficial for installations requiring compliance with water authority containment programs and is capable of detecting underground leaks and unauthorized water use.
Series 994DCDA Reduced Pressure Detector Assemblies prevent the reverse flow of fire protection system substances from being pumped or siphoned into the potable water supply. The 994DCDA incorporates a meter to detect ground leaks and unauthorized illegal taps, greatly reducing annual water expenses. It consists of a stainless steel body, stainless steel internal parts, thermoplastic check valves and a bottom-mounted relief valve. Series 994DCDA is half the weight of competitive designs, and its short lay length makes installation and maintenance simple and easy. It is ideal for installation on fire protection systems. Check with local water authorities for installation requirements. Maximum Working Pressure: 175psi (12.06 bar)
| Watts | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 0438623 |
| Product Name | Reduced Pressure Detector Assemblies, Stainless Steel |