L-com, Inc. Datasheets for Video Extenders
Video Extenders extend a video signal via wireless, wired or over a network. The video signal can be any number of formats such as vga, dvi or hdmi.
Video Extenders: Learn more
| Product Name | Notes |
|---|---|
| Adder's next generation USB, video and audio extenders deliver sharp, bright and high resolution video images and high quality audio at distances up to 300m (1000ft) over a single CATx... | |
| ADDERLink DV120 is an easy to install, highly compact video extender system that can transmit an HD video stream over a single CATx cable. This allows you to locate your... | |
| Easily split your HDMI® signal with L-com's 3D ready HDMI® Splitters. These plug -and -play HDMI® splitters set up in seconds and are perfect for home or professional use. Features... | |
| Gefen's 1:4 DVI distribution hub sends the same DVI graphics source to up to four DVI digital displays (flat panels or projectors). It is a reliable solution that accommodates four... | |
| L-com's HD-EXT-HSL HDMI® extender extends HDMI® signal up to 150 feet over standard Cat 5 or Cat 6 cabling. This active HDMI® extender features a TX and RX unit and... | |
| L-com's LCVS series of VGA video splitters are perfect for distributing VGA video signals from one source to multiple displays. These plug and play video splitters can be installed in... | |
| L-com's LCVX-VGA UTP VGA extender is perfect for Digital Signage and Pro A/V applications where the extension of analog video is necessary. The LCVX-VGA features a TX and RX unit... | |
| The AdderLink ALAV100P-US is an audiovisual extender pair consisting of a transmit & receiver delivering high video resolutions and superb quality audio up to 300m using standard CAT5e (or better)... | |
| The AdderLink ALAV204T-US is a 4-way audio visual extender delivering high video resolutions, superb quality audio and RS232 up to 300m/1000ft using standard CATx cable (x=5,5e,6,7). The innovative design allows... | |
| The AdderLink AV Series is a range of audiovisual extenders delivering high video resolutions and superb quality audio up to 300m using standard CAT5, 5e, 6 or 7 cables. Designed... | |
| The AdderLink AV200 Series is a range of audio visual extenders delivering high video resolutions, superb quality audio and RS232 up to 300m/1000ft using standard CATx cable (x=5,5e,6,7). The innovative... | |
| The AdderLink INFINITY demonstrates Adder's leading IP capability by delivering fluid interaction with computers as far away as your network can extend. AdderLink INFINITY allows you to build a flexible... | |
| The AdderLink IP Gold adds support for digital video, audio-via-IP, USB keyboard and mouse and virtual media support to the AdderLink IP family. Providing remote keyboard, video, mouse, and audio... | |
| The AdderLink LPV Digital Signage Extender is possibly the easiest to install point to point extender available today. In addition to its simplicity the LPV Extender also delivers fantastic quality... | |
| The AdderLink X-DVI PRO is Adder's second generation extender to transmit both full DVI video as well as USB over a single CATx cable. The AdderLink X-DVI PRO allows users... | |
| The ADDERLink X-DVI PRO-MS is Adder's second generation extender to transmit two DVI video streams or two HDMI streams, Audio, USB 2.0 and audio over CATx cable. The ADDERLink X-DVI... | |
| The AdderLink X2 range of KVM Extenders uses the latest technology to deliver perfect video pictures at high resolutions over long distances. Using CATx Cable (5,5e,6,7), the X2 enables you... | |
| The AdderLink X50 has been designed for use in applications where computers can have their USB peripherals including keyboards and mice, high quality video and audio control extended up to... | |
| The AdderLink X50 MS has been designed for use in applications where computers can have their USB peripherals including keyboards and mice, high quality video and audio control extended up... | |
| The Adderlink XD150-US is a high performance KVM extender that enables you to locate your critical computing hardware in a secure and temperature controlled environment away from the user work... | |
| The Adderlink XD522-DP-PAIR-US allows you to transmit not only either two (1920 X 1200) or one (2560 X 1600) DisplayPort video streams, but also digital audio, analog audio, and high... | |
| The EL5353 KVM Extender System features the latest and most robust HD video and USB extension technology from Icron Technologies. The EL5353 extends both DVI and USB 2.0 applications up... | |
| The EL5363 KVM Extender System features the latest and most robust HD video and USB extension technology from Icron Technologies. The EL5363 extends both DVI and USB 2.0 applications up... | |
| The Gefen 1:4 Splitter for HDMI® 1.3 allows set-top boxes, DVD players, and other HDTV devices to be connected to four or more HDTV displays. When two or more Splitters... | |
| The Mini-HDMI Series is a high performance, low cost, miniature, directly pluggable Fiber Optic HDMI Transmission System. It carries one (1) unidirectional HDMI video, together with HDCP/DDC, through one (1)... | |
| The X200-USB/P-US is a fully featured USB keyboard, video and mouse extender with support for two computers. AdderLink X200-USB/P-US has been designed for use in applications where up to two... | |
| The X200A-USB/P-US is a fully featured USB keyboard, video and mouse extender with support for two computers. AdderLink X200A-USB/P-US has been designed for use in applications where up to two... | |
| The X200AS-USB/P-US is a fully featured USB keyboard, video and mouse extender with support for two computers. AdderLink X200AS-USB/P-US has been designed for use in applications where up to two... | |
| This DVI Dual Link Extender/Equalizer allows you to extend DVI video signals up to 150 feet while maintaining a pristine image. This competitively priced DVI extender takes a signal from... | |
| This unique DVI extender extends digital video signals up to 100 feet @1024x768 XGA or 50 feet @ 1920x1080 WUXGA! This product is ready to use right out of the... | |
| Tripp Lite's B118-004, 4-Port HDMI Splitter allows the digital signal from a Blu-Ray player or other HDMI device to be displayed on four HDMI displays. Connect a DVI-D Single Link... | |
| Tripp Lite's B118-004-UHD HDMI Splitter allows the 4K2K digital signal from a Blu-Ray player or other HDMI device to be displayed on up to four HDMI displays, or, connect a... | |
| Tripp Lite's B121-000 DisplayPort Signal Extender increases the distance a Displayport signal can be transmitted beyond the recommended 16 ft. (5 m.). It supports computer video resolutions up to 1920... |