The EL5353 KVM Extender System features the latest and most robust HD video and USB extension technology from Icron Technologies. The EL5353 extends both DVI and USB 2.0 applications up to 100m over a single CAT 5e/6/7 cable. The EL5353 KVM Extender lets you place a computer up to 100m (330 ft) away from a workstation using a single CAT 5e/6/7 cable. The system supports full HD video and USB 2.0, providing the ability to control keyboards, mice, flash drives, audio peripherals and other USB 2.0 and 1.1 devices.
Features
Full uncompressed 1920 x 1200 resolution HD video
Point-to-point video and USB extension up to 100m over a single CAT 5e/6/7 cable
USB 2.0 throughput support up to 40 Mbps
24-bit color depth
Application
Transparent USB extension
True plug and play; no software drivers required
Works with all major operating systems: Windows®, OS X® and Linux®
The EL5353 KVM Extender System features the latest and most robust HD video and USB extension technology from Icron Technologies. The EL5353 extends both DVI and USB 2.0 applications up to 100m over a single CAT 5e/6/7 cable.
The EL5353 KVM Extender lets you place a computer up to 100m (330 ft) away from a workstation using a single CAT 5e/6/7 cable. The system supports full HD video and USB 2.0, providing the ability to control keyboards, mice, flash drives, audio peripherals and other USB 2.0 and 1.1 devices.
Features
- Full uncompressed 1920 x 1200 resolution HD video
- Point-to-point video and USB extension up to 100m over a single CAT 5e/6/7 cable
- USB 2.0 throughput support up to 40 Mbps
- 24-bit color depth
Application
- Transparent USB extension
- True plug and play; no software drivers required
- Works with all major operating systems: Windows®, OS X® and Linux®