The AdderLink ALAV100P-US is an audiovisual extender pair consisting of a transmit & receiver delivering high video resolutions and superb quality audio up to 300m using standard CAT5e (or better) cabling. Designed for use in Digital Signage applications, the innovative design allows for flexible distribution that can grow in line with project developments and ensures direct delivery of crystal clear communication to consumers at the point of decision. The AdderLink ALAV100P-US avoids the prohibitive costs of fiber optic cabling, displays with built in CPUs or locating a CPU next to each screen.
Features
Multiple models provide optimum design flexibility
Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer.
Can be used with standard Cat5, 5e, 6 or 7 cables which saves money
Extends high-resolution video and high fidelity audio up to 300 meters!
Sturdy metal case ensures durability
Application
Video Extension
Digital Signage
Retail Video Advertising
Video Distribution
The AdderLink ALAV100P-US is an audiovisual extender pair consisting of a transmit & receiver delivering high video resolutions and superb quality audio up to 300m using standard CAT5e (or better) cabling. Designed for use in Digital Signage applications, the innovative design allows for flexible distribution that can grow in line with project developments and ensures direct delivery of crystal clear communication to consumers at the point of decision. The AdderLink ALAV100P-US avoids the prohibitive costs of fiber optic cabling, displays with built in CPUs or locating a CPU next to each screen.
Features
- Multiple models provide optimum design flexibility
- Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer.
- Can be used with standard Cat5, 5e, 6 or 7 cables which saves money
- Extends high-resolution video and high fidelity audio up to 300 meters!
- Sturdy metal case ensures durability
Application
- Video Extension
- Digital Signage
- Retail Video Advertising
- Video Distribution