L-com, Inc. Adderlink X-USBPRO-MS2 Dual VGA, Audio, 4-Port USB Catx Extender X-USBPRO-MS2-US

Description
Adder's next generation USB, video and audio extenders deliver sharp, bright and high resolution video images and high quality audio at distances up to 300m (1000ft) over a single CATx cable The AdderLink X-USB PRO has been designed to provide industry-leading video clarity, compatibility and high rack densities. Additionally the X-USB PRO MS features dual head VGA support for multiple video output applications. Features Used to extend VGA, Audio, and 4 -Port USB via Catx cabling VGA resolutions of 1920 x 1200 are achievable at 300 meters (1000ft) The transmitter is powered via its USB port USB 2.0 (low and full speed) Audio transmission delivers CD quality stereo audio Application Digital Signage Multimedia POS
Description
Adder's next generation USB, video and audio extenders deliver sharp, bright and high resolution video images and high quality audio at distances up to 300m (1000ft) over a single CATx cable The AdderLink X-USB PRO has been designed to provide industry-leading video clarity, compatibility and high rack densities. Additionally the X-USB PRO MS features dual head VGA support for multiple video output applications. Features Used to extend VGA, Audio, and 4 -Port USB via Catx cabling VGA resolutions of 1920 x 1200 are achievable at 300 meters (1000ft) The transmitter is powered via its USB port USB 2.0 (low and full speed) Audio transmission delivers CD quality stereo audio Application Digital Signage Multimedia POS

Suppliers

Company
Product
Description
Supplier Links
Adderlink X-USBPRO-MS2 Dual VGA, Audio, 4-Port USB Catx Extender - X-USBPRO-MS2-US - L-com, Inc.
North Andover, MA, United States
Adderlink X-USBPRO-MS2 Dual VGA, Audio, 4-Port USB Catx Extender
X-USBPRO-MS2-US
Adderlink X-USBPRO-MS2 Dual VGA, Audio, 4-Port USB Catx Extender X-USBPRO-MS2-US
Adder's next generation USB, video and audio extenders deliver sharp, bright and high resolution video images and high quality audio at distances up to 300m (1000ft) over a single CATx cable The AdderLink X-USB PRO has been designed to provide industry-leading video clarity, compatibility and high rack densities. Additionally the X-USB PRO MS features dual head VGA support for multiple video output applications. Features Used to extend VGA, Audio, and 4 -Port USB via Catx cabling VGA resolutions of 1920 x 1200 are achievable at 300 meters (1000ft) The transmitter is powered via its USB port USB 2.0 (low and full speed) Audio transmission delivers CD quality stereo audio Application Digital Signage Multimedia POS

Adder's next generation USB, video and audio extenders deliver sharp, bright and high resolution video images and high quality audio at distances up to 300m (1000ft) over a single CATx cable The AdderLink X-USB PRO has been designed to provide industry-leading video clarity, compatibility and high rack densities. Additionally the X-USB PRO MS features dual head VGA support for multiple video output applications.

Features

  • Used to extend VGA, Audio, and 4 -Port USB via Catx cabling
  • VGA resolutions of 1920 x 1200 are achievable at 300 meters (1000ft)
  • The transmitter is powered via its USB port
  • USB 2.0 (low and full speed)
  • Audio transmission delivers CD quality stereo audio

Application

  • Digital Signage
  • Multimedia
  • POS
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Video Extenders
Product Number X-USBPRO-MS2-US
Product Name Adderlink X-USBPRO-MS2 Dual VGA, Audio, 4-Port USB Catx Extender
Unlock Full Specs
to access all available technical data

Similar Products