The AdderLink X50 has been designed for use in applications where computers can have their USB peripherals including keyboards and mice, high quality video and audio control extended up to 50m (150 ft.) across CAT5 or higher UTP cable. The AdderLink X50 provides sharp, bright and ultra high-resolution video over a VGA interface and ensures total USB compatibility regardless of the computer being controlled or the peripheral being extended.
Features
Fully transparent low/full speed USB, high quality video and digital stereo CATx extender
44.1kHz digital stereo audio
True DDC Emulation
Dual Access
Resolutions of 1920 x 1200 to 50m (150 ft.)
Application
Digital Signage
Multimedia production
POS
A/V Display
The AdderLink X50 has been designed for use in applications where computers can have their USB peripherals including keyboards and mice, high quality video and audio control extended up to 50m (150 ft.) across CAT5 or higher UTP cable. The AdderLink X50 provides sharp, bright and ultra high-resolution video over a VGA interface and ensures total USB compatibility regardless of the computer being controlled or the peripheral being extended.
Features
- Fully transparent low/full speed USB, high quality video and digital stereo CATx extender
- 44.1kHz digital stereo audio
- True DDC Emulation
- Dual Access
- Resolutions of 1920 x 1200 to 50m (150 ft.)
Application
- Digital Signage
- Multimedia production
- POS
- A/V Display