ADDERLink DV120 is an easy to install, highly compact video extender system that can transmit an HD video stream over a single CATx cable. This allows you to locate your media playback hardware in a secure and temperature controlled environment. Thus, your valuable systems are kept safely away from the display point environment whilst maintaining precisely the same user experience.
Features
Line powered, simply plug into a USB port to power both transmitter and reciever
Advanced DDC protocol to deliver perfect video on start up
Fit and forget professional grade digital signage design
Full HD video resolution - 1920X1200, 1080p, 720p and 480p up to 50m/160ft
ADDERLink DV120 is an easy to install, highly compact video extender system that can transmit an HD video stream over a single CATx cable. This allows you to locate your media playback hardware in a secure and temperature controlled environment. Thus, your valuable systems are kept safely away from the display point environment whilst maintaining precisely the same user experience.
Features
- Line powered, simply plug into a USB port to power both transmitter and reciever
- Advanced DDC protocol to deliver perfect video on start up
- Fit and forget professional grade digital signage design
- Full HD video resolution - 1920X1200, 1080p, 720p and 480p up to 50m/160ft