Littelfuse, Inc. Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 2 3 4 5
Product Name Notes
6-Pole Socket
7-pole trailer connectors are used for the electrical connection of turn lights, brake lights, lamps, and AUX/ABS power on vehicles with 12V and 24V electrical systems. Features and Benefits •
7-pole trailer connectors are used for the electrical connection of turn lights, brake lights, lamps, and AUX/ABS power on vehicles with 12V and 24V electrical systems. Protective, doored sockets to...
Littelfuse 2-Pole Farm Equipment Connectors are used to provide power to farm equipment with 12V and 24V electrical systems. Protective, doored sockets to protect terminals from debris and contaminants Individual...
Normally used with a trailer where only limited functionality (taillights. brake lights) is needed.Ideal for boat trailers. or RVs towing a car on a flatbed trailer.Diecast metal housings.Screw terminals accept...
Switches & Connectors - Vehicle Connectors - Sockets & Plugs - Tractor Trailer & RV Connectors - Series: 1 to 6 Pole Connectors - 12401
Switches & Connectors - Vehicle Connectors - Sockets & Plugs - Tractor Trailer & RV Connectors - Series: 1 to 6 Pole Connectors - 12501-BX
This product is not recommended for new designs7-pole trailer connectors are used for the electrical connection of turn lights, brake lights, lamps, and AUX/ABS power on vehicles with 12V and...
This product is not recommended for new designsLittelfuse 2-Pole Farm Equipment Connectors are used to provide power to farm equipment with 12V and 24V electrical systems. Protective, doored sockets to...
This product is not recommended for new designsNormally used with a trailer where only limited functionality (taillights. brake lights) is needed.Ideal for boat trailers. or RVs towing a car on...
This product is not recommended for new designsWeatherproof connectors & wire lead assemblies.Polarized to assure proper mating of circuits.Molded bodies.Colorcoded 16AWG wire, 6" long (152.4mm).Conductors are properly aligned and bonded...
Weatherproof connectors & wire lead assemblies.Polarized to assure proper mating of circuits.Molded bodies.Colorcoded 16AWG wire, 6" long (152.4mm).Conductors are properly aligned and bonded into the insulation, to assure minimal voltage...

<< Prev Next >>