Littelfuse, Inc. Fuse 440V Tl 6.3X32Mm .500A / Bulk Rohs Compliant Littelfuse 35605000029

Description
FUSE 440V TL 6.3X32MM .500A / BULK ROHS COMPLIANT: YES
Description
FUSE 440V TL 6.3X32MM .500A / BULK ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Fuse 440V Tl 6.3X32Mm .500A / Bulk Rohs Compliant Littelfuse - 67K1787 - Newark, An Avnet Company
Chicago, IL, United States
Fuse 440V Tl 6.3X32Mm .500A / Bulk Rohs Compliant Littelfuse
67K1787
Fuse 440V Tl 6.3X32Mm .500A / Bulk Rohs Compliant Littelfuse 67K1787
FUSE 440V TL 6.3X32MM .500A / BULK ROHS COMPLIANT: YES

FUSE 440V TL 6.3X32MM .500A / BULK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67K1787
Product Name Fuse 440V Tl 6.3X32Mm .500A / Bulk Rohs Compliant Littelfuse
Unlock Full Specs
to access all available technical data

Similar Products

2mm Hard Metric Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Bulkhead Jack - 190421(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details