Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
LITTELFUSE, INC.
142.6185.5102 -- BULK / FUSE - TAC 58V / 1000A DC, 10A 2000 PC LITTELFUSE
Littelfuse, Inc.
Bulk / Fuse - Tac 58V / 1000A Dc, 10A 2000 Pc Littelfuse
142.6185.5102
Description
BULK / Fuse - TAC 58V / 1000A DC, 10A 2000 pc
Newark, An Avnet Company
Done
Description
BULK / Fuse - TAC 58V / 1000A DC, 10A 2000 pc
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Bulk / Fuse - Tac 58V / 1000A Dc, 10A 2000 Pc Littelfuse
67K1395
Bulk / Fuse - Tac 58V / 1000A Dc, 10A 2000 Pc Littelfuse
67K1395
BULK / Fuse - TAC 58V / 1000A DC, 10A 2000 pc
BULK / Fuse - TAC 58V / 1000A DC, 10A 2000 pc
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
67K1395
Product Name
Bulk / Fuse - Tac 58V / 1000A Dc, 10A 2000 Pc Littelfuse
Unlock Full Specs
to access all available technical data
Similar Products
Advantech
5 Pos Termblock 5.08Mm With Strain Reli Advantech
BB-TB5P508SR- 2PK
View Details
Anderson Power Products
Powerpole ® 15-45 Standard Housings Pink
1327G22
Specs
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2
suppliers
Beckhoff Automation LLC
ZS7300-0023 | Plug, field assembly, Power, IP65/67, 5 power contacts contained: Type ZS7000-C010
View Details
LEMO USA, Inc.
BRD.2B.200.PCSN
View Details