Littelfuse, Inc. Connectors,Interconnects 0SPF020.HXR

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Mounting Type: Fixed Fuse Type: Board Mount (Cartridge Style Excluded) Current Rating (Amps): 690mA Response Time: Slow Applications: Telecom Approval Agency: cULus
Request a Quote
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Mounting Type: Fixed Fuse Type: Board Mount (Cartridge Style Excluded) Current Rating (Amps): 690mA Response Time: Slow Applications: Telecom Approval Agency: cULus
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SPF-S Silver Plated Solar Fuses from Win Source Electronics are designed specifically for photovoltaic (PV) systems, offering protection against reverse-overcurrent conditions. These fuses are available in amperage ratings from 1A to 30A and have a voltage rating of 1000 VDC. The interrupting ratings are 20 kA for 1A to 20A and 50 kA for 25A to 30A, ensuring reliable circuit interruption under fault conditions. Constructed with a melamine body and silver-plated copper alloy caps, these fuses are UL 248-19 Listed and CSA Certified, making them suitable for various applications including inverters, combiner boxes, and battery charge controllers. The fuses are RoHS compliant and manufactured in Mexico. They are available in package quantities of 10 or 100 fuses, providing flexibility for different project needs.

Datasheet Summary
Powered by GS/AI

The SPF-S Silver Plated Solar Fuses from Win Source Electronics are designed specifically for photovoltaic (PV) systems, offering protection against reverse-overcurrent conditions. These fuses are available in amperage ratings from 1A to 30A and have a voltage rating of 1000 VDC. The interrupting ratings are 20 kA for 1A to 20A and 50 kA for 25A to 30A, ensuring reliable circuit interruption under fault conditions. Constructed with a melamine body and silver-plated copper alloy caps, these fuses are UL 248-19 Listed and CSA Certified, making them suitable for various applications including inverters, combiner boxes, and battery charge controllers. The fuses are RoHS compliant and manufactured in Mexico. They are available in package quantities of 10 or 100 fuses, providing flexibility for different project needs.

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Mounting Type: Fixed Fuse Type: Board Mount (Cartridge Style Excluded) Current Rating (Amps): 690mA Response Time: Slow Applications: Telecom Approval Agency: cULus

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Mounting Type: Fixed
Fuse Type: Board Mount (Cartridge Style Excluded)
Current Rating (Amps): 690mA
Response Time: Slow
Applications: Telecom
Approval Agency: cULus

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Spring Type Battery Connectors - Right Angle  Series - Rego Electronics Inc.
Specs
Current Rating 2.0 amps
View Details
50 Ohm C Type 90° Plug - 190407(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details