C&K Components, LLC Connectors, Interconnects - D-Sub, D-Shaped Connectors - Backshells, Hoods 340108713B

Description
Win Source Part Number: 981788-340108713B Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors - Backshells, Hoods Series: MDM Number of Positions: 37 Color: Gold Package: Bulk Cable Type: Round Shielding: Shielded Accessory Type: One Piece Backshell Standard Package: 1 Material: Metal, Aluminum Alloy Plating: Gold Cable Exit: 180° ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: C&K Connect Other Names: CKN12075,*C115366-10 37C,C115366-1037C-ND ,C115366-1037C Base Product Number: 340108713
Request a Quote Datasheet
Description
Win Source Part Number: 981788-340108713B Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors - Backshells, Hoods Series: MDM Number of Positions: 37 Color: Gold Package: Bulk Cable Type: Round Shielding: Shielded Accessory Type: One Piece Backshell Standard Package: 1 Material: Metal, Aluminum Alloy Plating: Gold Cable Exit: 180° ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: C&K Connect Other Names: CKN12075,*C115366-10 37C,C115366-1037C-ND ,C115366-1037C Base Product Number: 340108713
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Backshells, Hoods - 981788-340108713B - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Backshells, Hoods
981788-340108713B
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Backshells, Hoods 981788-340108713B
Win Source Part Number: 981788-340108713B Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors - Backshells, Hoods Series: MDM Number of Positions: 37 Color: Gold Package: Bulk Cable Type: Round Shielding: Shielded Accessory Type: One Piece Backshell Standard Package: 1 Material: Metal, Aluminum Alloy Plating: Gold Cable Exit: 180° ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: C&K Connect Other Names: CKN12075,*C115366-10 37C,C115366-1037C-ND ,C115366-1037C Base Product Number: 340108713

Win Source Part Number: 981788-340108713B
Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors - Backshells, Hoods
Series: MDM
Number of Positions: 37
Color: Gold
Package: Bulk
Cable Type: Round
Shielding: Shielded
Accessory Type: One Piece Backshell
Standard Package: 1
Material: Metal, Aluminum Alloy
Plating: Gold
Cable Exit: 180°
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Mfr: C&K Connect
Other Names: CKN12075,*C115366-1037C,C115366-1037C-ND,C115366-1037C
Base Product Number: 340108713

Buy Now Datasheet
D-Sub, D-Shaped Connector Backshells, Hoods - CKN12075-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
CKN12075-ND
D-Sub, D-Shaped Connector Backshells, Hoods CKN12075-ND
37 Position One Piece Backshell Connector Gold 180° Shielded

37 Position One Piece Backshell Connector Gold 180° Shielded

Buy Now Datasheet
Connector C&k Components - 36AH3163 - Newark, An Avnet Company
Chicago, IL, United States
Connector C&k Components
36AH3163
Connector C&k Components 36AH3163
CONNECTOR

CONNECTOR

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 981788-340108713B CKN12075-ND 36AH3163
Product Name Connectors, Interconnects - D-Sub, D-Shaped Connectors - Backshells, Hoods D-Sub, D-Shaped Connector Backshells, Hoods Connector C&k Components
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data