Littelfuse, Inc. Fuse 250V Iec Tl Tr5 Ll Ammo 4A / Ammo Littelfuse 38214000000

Description
FUSE 250V IEC TL TR5 LL AMMO 4A / AMMO
Description
FUSE 250V IEC TL TR5 LL AMMO 4A / AMMO

Suppliers

Company
Product
Description
Supplier Links
Fuse 250V Iec Tl Tr5 Ll Ammo 4A / Ammo Littelfuse - 67K2102 - Newark, An Avnet Company
Chicago, IL, United States
Fuse 250V Iec Tl Tr5 Ll Ammo 4A / Ammo Littelfuse
67K2102
Fuse 250V Iec Tl Tr5 Ll Ammo 4A / Ammo Littelfuse 67K2102
FUSE 250V IEC TL TR5 LL AMMO 4A / AMMO

FUSE 250V IEC TL TR5 LL AMMO 4A / AMMO

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67K2102
Product Name Fuse 250V Iec Tl Tr5 Ll Ammo 4A / Ammo Littelfuse
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer Multiple Port Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC 90° Plug - 190413(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details