Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
LITTELFUSE, INC.
153.5631.5402 -- FUSE - BF1 32V / 2000A DC, 40A 1000 PC / BULK LITTELFUSE
Littelfuse, Inc.
Fuse - Bf1 32V / 2000A Dc, 40A 1000 Pc / Bulk Littelfuse
153.5631.5402
Description
Fuse - BF1 32V / 2000A DC, 40A 1000 pc / BULK
Newark, An Avnet Company
Done
Description
Fuse - BF1 32V / 2000A DC, 40A 1000 pc / BULK
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Fuse - Bf1 32V / 2000A Dc, 40A 1000 Pc / Bulk Littelfuse
67K1414
Fuse - Bf1 32V / 2000A Dc, 40A 1000 Pc / Bulk Littelfuse
67K1414
Fuse - BF1 32V / 2000A DC, 40A 1000 pc / BULK
Fuse - BF1 32V / 2000A DC, 40A 1000 pc / BULK
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
67K1414
Product Name
Fuse - Bf1 32V / 2000A Dc, 40A 1000 Pc / Bulk Littelfuse
Unlock Full Specs
to access all available technical data
Similar Products
Anderson Power Products
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Top Row, High Detent
1317G2
Specs
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2
suppliers
Advantech
RJ45 INLINE COUPLER, 8 PIN, CROSSED
BB-RJ45FF8PC
Specs
Connector Type
Modular Connector and RJ Connector
Coupling / Adapter
Coupling / Adapter
View Details
LEMO USA, Inc.
Coaxial Adapters
ABF.00.250.CTA
Specs
Connector Type
Coaxial Connector; RF and Microwave Connector
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug; Female / Jack
View Details
4
suppliers
Aratas America LLC
Illuminated Tactile Omron Electronic Components
B3W-9002-B2B
View Details