Littelfuse, Inc. Connectors,Interconnects 0SPF005.T

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Mounting Type: Surface Mount Fuse Type: Board Mount (Cartridge Style Excluded) Current Rating (Amps): 690mA Response Time: Slow Applications: Telecom Approval Agency: cULus
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Mounting Type: Surface Mount Fuse Type: Board Mount (Cartridge Style Excluded) Current Rating (Amps): 690mA Response Time: Slow Applications: Telecom Approval Agency: cULus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Mounting Type: Surface Mount Fuse Type: Board Mount (Cartridge Style Excluded) Current Rating (Amps): 690mA Response Time: Slow Applications: Telecom Approval Agency: cULus

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Mounting Type: Surface Mount
Fuse Type: Board Mount (Cartridge Style Excluded)
Current Rating (Amps): 690mA
Response Time: Slow
Applications: Telecom
Approval Agency: cULus

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
PCB Connectors - NCN-ML4G-T - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Power Entry Modules (PEM) - 486-3-108-454-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers