Conxall Corporation DIN Right Angle PC Mount Receptacles 62PC7FS

Description
Shielded Female DIN Right Angle PC Mount, 7 contacts at 270°, Contact Arrangement H PC mount DIN connectors connect at right-angle to mounting surface. Ground contact provides complete shielding through receptacles.
Description
Shielded Female DIN Right Angle PC Mount, 7 contacts at 270°, Contact Arrangement H PC mount DIN connectors connect at right-angle to mounting surface. Ground contact provides complete shielding through receptacles.

Suppliers

Company
Product
Description
Supplier Links
DIN Right Angle PC Mount Receptacles - 62PC7FS - Conxall Corporation
Villa Park, IL, USA
DIN Right Angle PC Mount Receptacles
62PC7FS
DIN Right Angle PC Mount Receptacles 62PC7FS
Shielded Female DIN Right Angle PC Mount, 7 contacts at 270°, Contact Arrangement H PC mount DIN connectors connect at right-angle to mounting surface. Ground contact provides complete shielding through receptacles.

Shielded Female DIN Right Angle PC Mount, 7 contacts at 270°, Contact Arrangement H
PC mount DIN connectors connect at right-angle to mounting surface. Ground contact provides complete shielding through receptacles.

Supplier's Site
Connector,circular Din,pcb Mount,recept,7 Contacts,skt,pc Tail Terminal Switchcraft/conxall - 46F2338 - Newark, An Avnet Company
Chicago, IL, United States
Connector,circular Din,pcb Mount,recept,7 Contacts,skt,pc Tail Terminal Switchcraft/conxall
46F2338
Connector,circular Din,pcb Mount,recept,7 Contacts,skt,pc Tail Terminal Switchcraft/conxall 46F2338
Connector,Circular DIN,PCB Mount,RECEPT,7 Contacts,SKT,PC TAIL Terminal

Connector,Circular DIN,PCB Mount,RECEPT,7 Contacts,SKT,PC TAIL Terminal

Supplier's Site

Technical Specifications

  Conxall Corporation Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 62PC7FS 46F2338
Product Name DIN Right Angle PC Mount Receptacles Connector,circular Din,pcb Mount,recept,7 Contacts,skt,pc Tail Terminal Switchcraft/conxall
Connector Type Audio / Video Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details