Switchcraft, Inc. DIN Panel Mount 60HA4FX

Description
DIN Panel Mount Connector, Female recepticle with ground contact, 4 contacts at 210° 3 to 8 pin DIN connectors which mount to PC boards. Plugs connect at right-angle to mounting surface. Shielded version has metal flange surrounding face of insert to provide through-grounding between plug and receptacle and to potential panel/chassis for common grounding. Male version features interlocking flanges for side-by-side row mounting.
Request a Quote Datasheet
Description
DIN Panel Mount Connector, Female recepticle with ground contact, 4 contacts at 210° 3 to 8 pin DIN connectors which mount to PC boards. Plugs connect at right-angle to mounting surface. Shielded version has metal flange surrounding face of insert to provide through-grounding between plug and receptacle and to potential panel/chassis for common grounding. Male version features interlocking flanges for side-by-side row mounting.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Panel Mount - 60HA4FX - Conxall Corporation
Villa Park, IL, USA
DIN Panel Mount
60HA4FX
DIN Panel Mount 60HA4FX
DIN Panel Mount Connector, Female recepticle with ground contact, 4 contacts at 210° 3 to 8 pin DIN connectors which mount to PC boards. Plugs connect at right-angle to mounting surface. Shielded version has metal flange surrounding face of insert to provide through-grounding between plug and receptacle and to potential panel/chassis for common grounding. Male version features interlocking flanges for side-by-side row mounting.

DIN Panel Mount Connector, Female recepticle with ground contact, 4 contacts at 210°
3 to 8 pin DIN connectors which mount to PC boards. Plugs connect at right-angle to mounting surface. Shielded version has metal flange surrounding face of insert to provide through-grounding between plug and receptacle and to potential panel/chassis for common grounding. Male version features interlocking flanges for side-by-side row mounting.

Supplier's Site
Circular Connector Assemblies - SC1560-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1560-ND
Circular Connector Assemblies SC1560-ND
4 Position Circular Connector Receptacle, Female Sockets Solder Eyelet(s)

4 Position Circular Connector Receptacle, Female Sockets Solder Eyelet(s)

Buy Now Datasheet
Connectors Circular, Industrial, DIN Style - 60HA4FX - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial, DIN Style
60HA4FX
Connectors Circular, Industrial, DIN Style 60HA4FX
Connectors Circular, Industrial, DIN Style

Connectors Circular, Industrial, DIN Style

Buy Now
Connector; DIN Audio; 4 position; Female - 70214322 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; DIN Audio; 4 position; Female
70214322
Connector; DIN Audio; 4 position; Female 70214322
Connector; DIN Audio; 4 position; Female

Connector; DIN Audio; 4 position; Female

Supplier's Site
Connector, Din, Jack, 4 Position; No. Of Contacts Switchcraft/conxall - 89K7670 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Jack, 4 Position; No. Of Contacts Switchcraft/conxall
89K7670
Connector, Din, Jack, 4 Position; No. Of Contacts Switchcraft/conxall 89K7670
CONNECTOR, DIN, JACK, 4 POSITION; No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Type:DIN Audio RoHS Compliant: Yes

CONNECTOR, DIN, JACK, 4 POSITION; No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Type:DIN Audio RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation DigiKey Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 60HA4FX SC1560-ND 60HA4FX 70214322 89K7670
Product Name DIN Panel Mount Circular Connector Assemblies Connectors Circular, Industrial, DIN Style Connector; DIN Audio; 4 position; Female Connector, Din, Jack, 4 Position; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Circular / Cylindrical Connectors Circular / Cylindrical Connectors; DIN Connector Audio / Video; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details