Conxall Corporation DIN Right Angle PC Mount Receptacles 60PC4FX

Description
Female DIN Right Angle PC Mount, 4 contacts at 210°, Contact Arrangement D PC mount DIN connectors connect at right-angle to mounting surface. Ground contact provides complete shielding through receptacles.
Description
Female DIN Right Angle PC Mount, 4 contacts at 210°, Contact Arrangement D PC mount DIN connectors connect at right-angle to mounting surface. Ground contact provides complete shielding through receptacles.

Suppliers

Company
Product
Description
Supplier Links
DIN Right Angle PC Mount Receptacles - 60PC4FX - Conxall Corporation
Villa Park, IL, USA
DIN Right Angle PC Mount Receptacles
60PC4FX
DIN Right Angle PC Mount Receptacles 60PC4FX
Female DIN Right Angle PC Mount, 4 contacts at 210°, Contact Arrangement D PC mount DIN connectors connect at right-angle to mounting surface. Ground contact provides complete shielding through receptacles.

Female DIN Right Angle PC Mount, 4 contacts at 210°, Contact Arrangement D
PC mount DIN connectors connect at right-angle to mounting surface. Ground contact provides complete shielding through receptacles.

Supplier's Site

Technical Specifications

  Conxall Corporation
Product Category Electrical Connectors
Product Number 60PC4FX
Product Name DIN Right Angle PC Mount Receptacles
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Multi-pin plug socket - NECA-S1G9-P9-MP3 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 22 to 26 volts
View Details
2 suppliers
Din Rail, Channel - 2946-2001-1405-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
1/4″ Phone Plug (WE-301/PJ051) - SALE-9320 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
View Details