Switchcraft, Inc. Circular Connector Assemblies 6282-4SG-3DC

Description
4 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
4 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1267-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1267-ND
Circular Connector Assemblies SC1267-ND
4 Position Circular Connector Plug, Female Sockets Solder Cup

4 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector Receptacle Size 20, 4 Position Cable; Product Range Switchcraft/conxall - 89F4111 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 20, 4 Position Cable; Product Range Switchcraft/conxall
89F4111
Circular Connector Receptacle Size 20, 4 Position Cable; Product Range Switchcraft/conxall 89F4111
CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 4 POSITION CABLE; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 4 POSITION CABLE; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet
Connector; #2; Solder Cup; 4; Socket; Gold over Nickel (Standard); 600 V; Nylon - 70025431 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; #2; Solder Cup; 4; Socket; Gold over Nickel (Standard); 600 V; Nylon
70025431
Connector; #2; Solder Cup; 4; Socket; Gold over Nickel (Standard); 600 V; Nylon 70025431
Solder Cup, 600 V, -55 to +125 °C, Field Installable Connectors Contact arrangements shown are wiring view of cable end pins/sockets. Key/Keyway shown for orientation only. *Available in Connector Types: Cable-End Socket, Panel-Mount Pin and Cable-to-Cable Pin-Styles Only. Provide Quality Solutions Requiring Interconnection in Harsh Environments 2-31 Contacts Available Applications Include, But Not Limited to, Marine, GPS Systems, Transportation, Etc. Ratings: 3.0 to 7.5 A, 600 V Contact Plating: Gold Over Nickel Mechanical Specifications: Minimum of 300 Mate/Unmate Cycles, Overriding Locking Feature on Coupling Ring to Prevent Vibration or Loosening, and an All Series Hex Nut to Withstand 1-12 inch/lb. Tightening Torque Environmental Specifications: Temperature: –55°C to +125°C (–67°F to +257°F), Corrosion: 300 Hour Salt Spray Contacts Daisy Chain Grommet with 3 I.D.s: 0.125", 0.188" and 0.250"

Solder Cup, 600 V, -55 to +125 °C, Field Installable Connectors
Contact arrangements shown are wiring view of cable end pins/sockets. Key/Keyway shown for orientation only. *Available in Connector Types: Cable-End Socket, Panel-Mount Pin and Cable-to-Cable Pin-Styles Only.

  • Provide Quality Solutions Requiring Interconnection in Harsh Environments
  • 2-31 Contacts Available
  • Applications Include, But Not Limited to, Marine, GPS Systems, Transportation, Etc.
  • Ratings: 3.0 to 7.5 A, 600 V
  • Contact Plating: Gold Over Nickel
  • Mechanical Specifications: Minimum of 300 Mate/Unmate Cycles, Overriding Locking Feature on Coupling Ring to Prevent Vibration or Loosening, and an All Series Hex Nut to Withstand 1-12 inch/lb. Tightening Torque
  • Environmental Specifications: Temperature: –55°C to +125°C (–67°F to +257°F), Corrosion: 300 Hour Salt Spray Contacts
  • Daisy Chain Grommet with 3 I.D.s: 0.125", 0.188" and 0.250"
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC1267-ND 89F4111 70025431
Product Name Circular Connector Assemblies Circular Connector Receptacle Size 20, 4 Position Cable; Product Range Switchcraft/conxall Connector; #2; Solder Cup; 4; Socket; Gold over Nickel (Standard); 600 V; Nylon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging
Voltage Rating 600 volts 600 volts
Coupling / Adapter Coupling / Adapter
Coupling Bayonet
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details