CABLE PLUG 4#20 SOLDER PINS
Solder Cup, 600 V, -55 to +125 °C, Field Installable Connectors
Contact arrangements shown are wiring view of cable end pins/sockets. Key/Keyway shown for orientation only. *Available in Connector Types: Cable-End Socket, Panel-Mount Pin and Cable-to-Cable Pin-Styles Only.
CIRCULAR CONNECTOR PLUG, SIZE 20, 2 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Brass RoHS Compliant: Yes
| Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6282-2PG-3DC | 70025425 | 89F4108 |
| Product Name | Connector; #2; Solder Cup; 2; Pin; Goldover Nickel (Standard) | Circular Connector Plug, Size 20, 2 Position, Cable; Product Range Switchcraft/conxall | |
| Geometry | Straight | ||
| Termination | Solder | ||
| Mounting | Free Hanging | ||
| Voltage Rating | 600 volts | ||
| Current Rating | 7.5 amps |