Switchcraft, Inc. Circular Connector Assemblies 5282-4PG-3DC

Description
CABLE/CABLE PLUG 4 #20'S
Request a Quote Datasheet
Description
CABLE/CABLE PLUG 4 #20'S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
CABLE/CABLE PLUG 4 #20'S

CABLE/CABLE PLUG 4 #20'S

Buy Now
Circular Connector Assemblies - SC1250-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1250-ND
Circular Connector Assemblies SC1250-ND
4 Position Circular Connector Receptacle, Male Pins Solder Cup

4 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector Plug, Size 20, 4 Position, Cable; Product Range Switchcraft/conxall - 93F7243 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 20, 4 Position, Cable; Product Range Switchcraft/conxall
93F7243
Circular Connector Plug, Size 20, 4 Position, Cable; Product Range Switchcraft/conxall 93F7243
CIRCULAR CONNECTOR PLUG, SIZE 20, 4 POSITION, CABLE; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 20, 4 POSITION, CABLE; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5282-4PG-3DC SC1250-ND 93F7243
Product Name Circular Connector Assemblies Circular Connector Plug, Size 20, 4 Position, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 600 volts
Current Rating 5.6 amps
Unlock Full Specs
to access all available technical data