Switchcraft, Inc. Circular Connector Assemblies 6382-3PG-318

Description
3 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
3 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC3008-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC3008-ND
Circular Connector Assemblies SC3008-ND
3 Position Circular Connector Plug, Male Pins Solder Cup

3 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Plug, 3 Position, Size 16 Contact, Cable; Product Range Switchcraft/conxall - 01C6177 - Newark, An Avnet Company
Chicago, IL, United States
Circular Plug, 3 Position, Size 16 Contact, Cable; Product Range Switchcraft/conxall
01C6177
Circular Plug, 3 Position, Size 16 Contact, Cable; Product Range Switchcraft/conxall 01C6177
CIRCULAR PLUG, 3 POSITION, SIZE 16 CONTACT, CABLE; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR PLUG, 3 POSITION, SIZE 16 CONTACT, CABLE; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC3008-ND 01C6177
Product Name Circular Connector Assemblies Circular Plug, 3 Position, Size 16 Contact, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data