Conxall Corporation Circular Connector Assemblies 6382-2SG-3DC

Description
2 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
2 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC1893-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1893-ND
Circular Connector Assemblies SC1893-ND
2 Position Circular Connector Plug, Female Sockets Solder Cup

2 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Industrial Circular, Plug, 2Pos, Cable; Product Range Switchcraft/conxall - 01C2673 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Plug, 2Pos, Cable; Product Range Switchcraft/conxall
01C2673
Industrial Circular, Plug, 2Pos, Cable; Product Range Switchcraft/conxall 01C2673
INDUSTRIAL CIRCULAR, PLUG, 2POS, CABLE; Product Range:MINI-CON-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Material:Brass RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, PLUG, 2POS, CABLE; Product Range:MINI-CON-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC1893-ND 01C2673
Product Name Circular Connector Assemblies Industrial Circular, Plug, 2Pos, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data