Conxall Corporation Circular Connector Assemblies 6280-8SG-318

Description
8 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet
Description
8 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC3306-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC3306-ND
Circular Connector Assemblies SC3306-ND
8 Position Circular Connector Plug, Female Sockets Crimp

8 Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet
Circular Conn, Plug, 8Pos, Crimp, Cable; Product Range Switchcraft/conxall - 26C0942 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 8Pos, Crimp, Cable; Product Range Switchcraft/conxall
26C0942
Circular Conn, Plug, 8Pos, Crimp, Cable; Product Range Switchcraft/conxall 26C0942
CIRCULAR CONN, PLUG, 8POS, CRIMP, CABLE; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 8POS, CRIMP, CABLE; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SC3306-ND 26C0942
Product Name Circular Connector Assemblies Circular Conn, Plug, 8Pos, Crimp, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products