Switchcraft, Inc. DIN Panel Mount 62NC8FX

Description
DIN Panel Mount Connector, 8 contacts at 270°, PC terminals 3 to 8 pin DIN connectors which mount to PC boards. Plugs connect at right-angle to mounting surface. Shielded version has metal flange surrounding face of insert to provide through-grounding between plug and receptacle and to potential panel/chassis for common grounding. Male version features interlocking flanges for side-by-side row mounting.
Request a Quote Datasheet
Description
DIN Panel Mount Connector, 8 contacts at 270°, PC terminals 3 to 8 pin DIN connectors which mount to PC boards. Plugs connect at right-angle to mounting surface. Shielded version has metal flange surrounding face of insert to provide through-grounding between plug and receptacle and to potential panel/chassis for common grounding. Male version features interlocking flanges for side-by-side row mounting.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Panel Mount - 62NC8FX - Conxall Corporation
Villa Park, IL, USA
DIN Panel Mount
62NC8FX
DIN Panel Mount 62NC8FX
DIN Panel Mount Connector, 8 contacts at 270°, PC terminals 3 to 8 pin DIN connectors which mount to PC boards. Plugs connect at right-angle to mounting surface. Shielded version has metal flange surrounding face of insert to provide through-grounding between plug and receptacle and to potential panel/chassis for common grounding. Male version features interlocking flanges for side-by-side row mounting.

DIN Panel Mount Connector, 8 contacts at 270°, PC terminals
3 to 8 pin DIN connectors which mount to PC boards. Plugs connect at right-angle to mounting surface. Shielded version has metal flange surrounding face of insert to provide through-grounding between plug and receptacle and to potential panel/chassis for common grounding. Male version features interlocking flanges for side-by-side row mounting.

Supplier's Site
Circular Connector Assemblies - SC2422-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2422-ND
Circular Connector Assemblies SC2422-ND
8 Position Circular Connector Receptacle, Female Sockets Solder

8 Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet
Connectors Circular, Industrial, DIN Style - 62NC8FX - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial, DIN Style
62NC8FX
Connectors Circular, Industrial, DIN Style 62NC8FX
Connectors Circular, Industrial, DIN Style

Connectors Circular, Industrial, DIN Style

Buy Now
Swedesboro, NJ, United States
Audio & Video Connectors
62NC8FX
Audio & Video Connectors 62NC8FX
8 PIN DIN FEM PC RECPT, RoHS

8 PIN DIN FEM PC RECPT, RoHS

Buy Now
Connector, Din, Jack, 8 Position; No. Of Contacts Switchcraft/conxall - 89K7673 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Jack, 8 Position; No. Of Contacts Switchcraft/conxall
89K7673
Connector, Din, Jack, 8 Position; No. Of Contacts Switchcraft/conxall 89K7673
CONNECTOR, DIN, JACK, 8 POSITION; No. of Contacts:8Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Type:DIN Audio RoHS Compliant: Yes

CONNECTOR, DIN, JACK, 8 POSITION; No. of Contacts:8Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Type:DIN Audio RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 62NC8FX SC2422-ND 62NC8FX 62NC8FX 89K7673
Product Name DIN Panel Mount Circular Connector Assemblies Connectors Circular, Industrial, DIN Style Audio & Video Connectors Connector, Din, Jack, 8 Position; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Receptacle, Female Sockets Circular / Cylindrical Connectors; DIN Connector Audio / Video Audio / Video; DIN Connector
Unlock Full Specs
to access all available technical data