Conxall Corporation DIN Right Angle PC Mount Receptacles 57PC5M

Description
Male DIN Right Angle PC Mount, 5 pins at 180°, Pin Arrangement 5 PC mount DIN connectors connect at right-angle to mounting surface. Ground contact provides complete shielding through receptacles.
Description
Male DIN Right Angle PC Mount, 5 pins at 180°, Pin Arrangement 5 PC mount DIN connectors connect at right-angle to mounting surface. Ground contact provides complete shielding through receptacles.

Suppliers

Company
Product
Description
Supplier Links
DIN Right Angle PC Mount Receptacles - 57PC5M - Conxall Corporation
Villa Park, IL, USA
DIN Right Angle PC Mount Receptacles
57PC5M
DIN Right Angle PC Mount Receptacles 57PC5M
Male DIN Right Angle PC Mount, 5 pins at 180°, Pin Arrangement 5 PC mount DIN connectors connect at right-angle to mounting surface. Ground contact provides complete shielding through receptacles.

Male DIN Right Angle PC Mount, 5 pins at 180°, Pin Arrangement 5
PC mount DIN connectors connect at right-angle to mounting surface. Ground contact provides complete shielding through receptacles.

Supplier's Site

Technical Specifications

  Conxall Corporation
Product Category Electrical Connectors
Product Number 57PC5M
Product Name DIN Right Angle PC Mount Receptacles
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 5 POSITIONS - 80203-508E5AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
NPT Hermetic Terminal Seal - 27410 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
50 Ohm C Connector, C 90° Plug - 190507 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details