Switchcraft, Inc. Connectors Circular, Industrial - Plastic 6282-6PG-3DC

Description
CABLE PLUG/#20 SOLDER
Request a Quote Datasheet
Description
CABLE PLUG/#20 SOLDER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
CABLE PLUG/#20 SOLDER

CABLE PLUG/#20 SOLDER

Buy Now
Connectors Circular, Industrial - Plastic - 6282-6PG-3DC - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Plastic
6282-6PG-3DC
Connectors Circular, Industrial - Plastic 6282-6PG-3DC
MINI-CON CABLE #20 SOLDER

MINI-CON CABLE #20 SOLDER

Buy Now
Connector; #2; Solder Cup; 6; Pin; Goldover Nickel (Standard) - 70025436 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; #2; Solder Cup; 6; Pin; Goldover Nickel (Standard)
70025436
Connector; #2; Solder Cup; 6; Pin; Goldover Nickel (Standard) 70025436
Solder Cup, 600 V, -55 to +125 °C, Field Installable Connectors Contact arrangements shown are wiring view of cable end pins/sockets. Key/Keyway shown for orientation only. *Available in Connector Types: Cable-End Socket, Panel-Mount Pin and Cable-to-Cable Pin-Styles Only. Provide Quality Solutions Requiring Interconnection in Harsh Environments 2-31 Contacts Available Applications Include, But Not Limited to, Marine, GPS Systems, Transportation, Etc. Ratings: 3.0 to 7.5 A, 600 V Contact Plating: Gold Over Nickel Mechanical Specifications: Minimum of 300 Mate/Unmate Cycles, Overriding Locking Feature on Coupling Ring to Prevent Vibration or Loosening, and an All Series Hex Nut to Withstand 1-12 inch/lb. Tightening Torque Environmental Specifications: Temperature: –55°C to +125°C (–67°F to +257°F), Corrosion: 300 Hour Salt Spray Contacts Daisy Chain Grommet with 3 I.D.s: 0.125", 0.188" and 0.250"

Solder Cup, 600 V, -55 to +125 °C, Field Installable Connectors
Contact arrangements shown are wiring view of cable end pins/sockets. Key/Keyway shown for orientation only. *Available in Connector Types: Cable-End Socket, Panel-Mount Pin and Cable-to-Cable Pin-Styles Only.

  • Provide Quality Solutions Requiring Interconnection in Harsh Environments
  • 2-31 Contacts Available
  • Applications Include, But Not Limited to, Marine, GPS Systems, Transportation, Etc.
  • Ratings: 3.0 to 7.5 A, 600 V
  • Contact Plating: Gold Over Nickel
  • Mechanical Specifications: Minimum of 300 Mate/Unmate Cycles, Overriding Locking Feature on Coupling Ring to Prevent Vibration or Loosening, and an All Series Hex Nut to Withstand 1-12 inch/lb. Tightening Torque
  • Environmental Specifications: Temperature: –55°C to +125°C (–67°F to +257°F), Corrosion: 300 Hour Salt Spray Contacts
  • Daisy Chain Grommet with 3 I.D.s: 0.125", 0.188" and 0.250"
Supplier's Site
Circular Connector Plug, Size 20, 6 Position, Cable; Product Range Switchcraft/conxall - 89F4116 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 20, 6 Position, Cable; Product Range Switchcraft/conxall
89F4116
Circular Connector Plug, Size 20, 6 Position, Cable; Product Range Switchcraft/conxall 89F4116
CIRCULAR CONNECTOR PLUG, SIZE 20, 6 POSITION, CABLE; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 20, 6 POSITION, CABLE; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6282-6PG-3DC 6282-6PG-3DC 70025436 89F4116
Product Name Connectors Circular, Industrial - Plastic Connector; #2; Solder Cup; 6; Pin; Goldover Nickel (Standard) Circular Connector Plug, Size 20, 6 Position, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Geometry Straight
Termination Solder
Mounting Free Hanging
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Standard Circular Connectors - 1-2120958-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Solder
Mounting Panel Mount & Wire Mount
View Details
4 suppliers