CABLE PLUG 4#20 SOLDER PINS
Connectors Circular, Industrial - Plastic
CIRCULAR CONNECTOR, PLUG, SIZE 20, 4 POSITION, CABLE; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Gender:Plug RoHS Compliant: Yes
Solder Cup, 600 V, -55 to +125 °C, Field Installable Connectors
Contact arrangements shown are wiring view of cable end pins/sockets. Key/Keyway shown for orientation only. *Available in Connector Types: Cable-End Socket, Panel-Mount Pin and Cable-to-Cable Pin-Styles Only.
| Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6282-4PG-3DC | 6282-4PG-3DC | 89F4112 | 70025430 |
| Product Name | Connectors Circular, Industrial - Plastic | Circular Connector, Plug, Size 20, 4 Position, Cable; Product Range Switchcraft/conxall | Connector; #2; Solder Cup; 4; Pin; Goldover Nickel (Standard) | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Coupling / Adapter | Coupling / Adapter | |||
| Gender | Male / Plug | |||
| Coupling | Bayonet | |||
| Geometry | Straight |