Switchcraft, Inc. Connectors Circular, Industrial - Plastic 6282-5PG-3DC

Description
Connectors Circular, Industrial - Plastic
Request a Quote Datasheet
Description
Connectors Circular, Industrial - Plastic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Industrial - Plastic - 6282-5PG-3DC - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Plastic
6282-5PG-3DC
Connectors Circular, Industrial - Plastic 6282-5PG-3DC
Connectors Circular, Industrial - Plastic

Connectors Circular, Industrial - Plastic

Buy Now
Circular Connector Plug, Size 20, 5 Position, Cable; Product Range Switchcraft/conxall - 89F4114 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 20, 5 Position, Cable; Product Range Switchcraft/conxall
89F4114
Circular Connector Plug, Size 20, 5 Position, Cable; Product Range Switchcraft/conxall 89F4114
CIRCULAR CONNECTOR PLUG, SIZE 20, 5 POSITION, CABLE; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 20, 5 POSITION, CABLE; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet
Connector; #2; Solder Cup; 5; Pin; Goldover Nickel (Standard) - 70025432 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; #2; Solder Cup; 5; Pin; Goldover Nickel (Standard)
70025432
Connector; #2; Solder Cup; 5; Pin; Goldover Nickel (Standard) 70025432
Solder Cup, 600 V, -55 to +125 °C, Field Installable Connectors Contact arrangements shown are wiring view of cable end pins/sockets. Key/Keyway shown for orientation only. *Available in Connector Types: Cable-End Socket, Panel-Mount Pin and Cable-to-Cable Pin-Styles Only. Provide Quality Solutions Requiring Interconnection in Harsh Environments 2-31 Contacts Available Applications Include, But Not Limited to, Marine, GPS Systems, Transportation, Etc. Ratings: 3.0 to 7.5 A, 600 V Contact Plating: Gold Over Nickel Mechanical Specifications: Minimum of 300 Mate/Unmate Cycles, Overriding Locking Feature on Coupling Ring to Prevent Vibration or Loosening, and an All Series Hex Nut to Withstand 1-12 inch/lb. Tightening Torque Environmental Specifications: Temperature: –55°C to +125°C (–67°F to +257°F), Corrosion: 300 Hour Salt Spray Contacts Daisy Chain Grommet with 3 I.D.s: 0.125", 0.188" and 0.250"

Solder Cup, 600 V, -55 to +125 °C, Field Installable Connectors
Contact arrangements shown are wiring view of cable end pins/sockets. Key/Keyway shown for orientation only. *Available in Connector Types: Cable-End Socket, Panel-Mount Pin and Cable-to-Cable Pin-Styles Only.

  • Provide Quality Solutions Requiring Interconnection in Harsh Environments
  • 2-31 Contacts Available
  • Applications Include, But Not Limited to, Marine, GPS Systems, Transportation, Etc.
  • Ratings: 3.0 to 7.5 A, 600 V
  • Contact Plating: Gold Over Nickel
  • Mechanical Specifications: Minimum of 300 Mate/Unmate Cycles, Overriding Locking Feature on Coupling Ring to Prevent Vibration or Loosening, and an All Series Hex Nut to Withstand 1-12 inch/lb. Tightening Torque
  • Environmental Specifications: Temperature: –55°C to +125°C (–67°F to +257°F), Corrosion: 300 Hour Salt Spray Contacts
  • Daisy Chain Grommet with 3 I.D.s: 0.125", 0.188" and 0.250"
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6282-5PG-3DC 89F4114 70025432
Product Name Connectors Circular, Industrial - Plastic Circular Connector Plug, Size 20, 5 Position, Cable; Product Range Switchcraft/conxall Connector; #2; Solder Cup; 5; Pin; Goldover Nickel (Standard)
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Coupling Bayonet
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products