Conxall Corporation DIN Right Angle PC Mount Receptacles 57PC3FS

Description
Shielded Female DIN Right Angle PC Mount, 3 contacts at 180°, Contact Arrangement B PC mount DIN connectors connect at right-angle to mounting surface. Ground contact provides complete shielding through receptacles.
Description
Shielded Female DIN Right Angle PC Mount, 3 contacts at 180°, Contact Arrangement B PC mount DIN connectors connect at right-angle to mounting surface. Ground contact provides complete shielding through receptacles.

Suppliers

Company
Product
Description
Supplier Links
DIN Right Angle PC Mount Receptacles - 57PC3FS - Conxall Corporation
Villa Park, IL, USA
DIN Right Angle PC Mount Receptacles
57PC3FS
DIN Right Angle PC Mount Receptacles 57PC3FS
Shielded Female DIN Right Angle PC Mount, 3 contacts at 180°, Contact Arrangement B PC mount DIN connectors connect at right-angle to mounting surface. Ground contact provides complete shielding through receptacles.

Shielded Female DIN Right Angle PC Mount, 3 contacts at 180°, Contact Arrangement B
PC mount DIN connectors connect at right-angle to mounting surface. Ground contact provides complete shielding through receptacles.

Supplier's Site

Technical Specifications

  Conxall Corporation
Product Category Electrical Connectors
Product Number 57PC3FS
Product Name DIN Right Angle PC Mount Receptacles
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Assortment of plugs - NEKM-C-3 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Din Rail, Channel - 2946-2002-1811/1000-542-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Insulated Alligator Clip, Shrouded Banana Socket - 9431 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details