Switchcraft, Inc. DIN Panel Mount 60GB4FX

Description
DIN Panel Mount Connector, 4 contacts at 210° 3 to 8 pin DIN connectors which mount to PC boards. Plugs connect at right-angle to mounting surface. Shielded version has metal flange surrounding face of insert to provide through-grounding between plug and receptacle and to potential panel/chassis for common grounding. Male version features interlocking flanges for side-by-side row mounting.
Request a Quote Datasheet
Description
DIN Panel Mount Connector, 4 contacts at 210° 3 to 8 pin DIN connectors which mount to PC boards. Plugs connect at right-angle to mounting surface. Shielded version has metal flange surrounding face of insert to provide through-grounding between plug and receptacle and to potential panel/chassis for common grounding. Male version features interlocking flanges for side-by-side row mounting.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Panel Mount - 60GB4FX - Conxall Corporation
Villa Park, IL, USA
DIN Panel Mount
60GB4FX
DIN Panel Mount 60GB4FX
DIN Panel Mount Connector, 4 contacts at 210° 3 to 8 pin DIN connectors which mount to PC boards. Plugs connect at right-angle to mounting surface. Shielded version has metal flange surrounding face of insert to provide through-grounding between plug and receptacle and to potential panel/chassis for common grounding. Male version features interlocking flanges for side-by-side row mounting.

DIN Panel Mount Connector, 4 contacts at 210°
3 to 8 pin DIN connectors which mount to PC boards. Plugs connect at right-angle to mounting surface. Shielded version has metal flange surrounding face of insert to provide through-grounding between plug and receptacle and to potential panel/chassis for common grounding. Male version features interlocking flanges for side-by-side row mounting.

Supplier's Site
Circular Connector Assemblies - 137-60GB4FX-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
137-60GB4FX-ND
Circular Connector Assemblies 137-60GB4FX-ND
DIN PANEL MOUNT CONNECTOR, 4 CON

DIN PANEL MOUNT CONNECTOR, 4 CON

Buy Now Datasheet
DIN CONNECTOR RECEPTACLE - 70214323 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIN CONNECTOR RECEPTACLE
70214323
DIN CONNECTOR RECEPTACLE 70214323
DIN CONNECTOR RECEPTACLE

DIN CONNECTOR RECEPTACLE

Supplier's Site
Connector, Din, Jack, 4 Position; No. Of Contacts Switchcraft/conxall - 89K7669 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Jack, 4 Position; No. Of Contacts Switchcraft/conxall
89K7669
Connector, Din, Jack, 4 Position; No. Of Contacts Switchcraft/conxall 89K7669
CONNECTOR, DIN, JACK, 4 POSITION; No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Type:DIN Audio RoHS Compliant: Yes

CONNECTOR, DIN, JACK, 4 POSITION; No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Type:DIN Audio RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 60GB4FX 137-60GB4FX-ND 70214323 89K7669
Product Name DIN Panel Mount Circular Connector Assemblies DIN CONNECTOR RECEPTACLE Connector, Din, Jack, 4 Position; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Circular / Cylindrical Connectors Audio / Video; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Inline Jack - 190524A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details
CEA Series: Data Transfer Rectangular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Paladin ® - 131-4618-11D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details