Switchcraft, Inc. DIN Panel Mount 61GB5FX

Description
DIN Panel Mount Connector, 5 contacts at 240° 3 to 8 pin DIN connectors which mount to PC boards. Plugs connect at right-angle to mounting surface. Shielded version has metal flange surrounding face of insert to provide through-grounding between plug and receptacle and to potential panel/chassis for common grounding. Male version features interlocking flanges for side-by-side row mounting.
Request a Quote Datasheet
Description
DIN Panel Mount Connector, 5 contacts at 240° 3 to 8 pin DIN connectors which mount to PC boards. Plugs connect at right-angle to mounting surface. Shielded version has metal flange surrounding face of insert to provide through-grounding between plug and receptacle and to potential panel/chassis for common grounding. Male version features interlocking flanges for side-by-side row mounting.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Panel Mount - 61GB5FX - Conxall Corporation
Villa Park, IL, USA
DIN Panel Mount
61GB5FX
DIN Panel Mount 61GB5FX
DIN Panel Mount Connector, 5 contacts at 240° 3 to 8 pin DIN connectors which mount to PC boards. Plugs connect at right-angle to mounting surface. Shielded version has metal flange surrounding face of insert to provide through-grounding between plug and receptacle and to potential panel/chassis for common grounding. Male version features interlocking flanges for side-by-side row mounting.

DIN Panel Mount Connector, 5 contacts at 240°
3 to 8 pin DIN connectors which mount to PC boards. Plugs connect at right-angle to mounting surface. Shielded version has metal flange surrounding face of insert to provide through-grounding between plug and receptacle and to potential panel/chassis for common grounding. Male version features interlocking flanges for side-by-side row mounting.

Supplier's Site
Connectors Circular, Industrial, DIN Style - 61GB5FX - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial, DIN Style
61GB5FX
Connectors Circular, Industrial, DIN Style 61GB5FX
Connectors Circular, Industrial, DIN Style

Connectors Circular, Industrial, DIN Style

Buy Now
Circular Connector Assemblies - SC2419-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2419-ND
Circular Connector Assemblies SC2419-ND
5 Position Circular Connector Receptacle, Female Sockets Solder Eyelet(s)

5 Position Circular Connector Receptacle, Female Sockets Solder Eyelet(s)

Buy Now Datasheet
Connector, Din, Jack, 5 Position; No. Of Contacts Switchcraft/conxall - 89K7671 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Jack, 5 Position; No. Of Contacts Switchcraft/conxall
89K7671
Connector, Din, Jack, 5 Position; No. Of Contacts Switchcraft/conxall 89K7671
CONNECTOR, DIN, JACK, 5 POSITION; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Type:DIN Audio RoHS Compliant: Yes

CONNECTOR, DIN, JACK, 5 POSITION; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Type:DIN Audio RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Conxall Corporation Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 61GB5FX 61GB5FX SC2419-ND 89K7671
Product Name DIN Panel Mount Connectors Circular, Industrial, DIN Style Circular Connector Assemblies Connector, Din, Jack, 5 Position; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Circular / Cylindrical Connectors; DIN Connector Circular / Cylindrical Connectors Audio / Video; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details