TMP Pro Distribution High Impact Bi-Amp Powered 12" 2-Way Enclosure 79803

Description
The New Marathon® RMS features lean, mean powerful sound with weather resistant molded polypropylene enclosure. The RMS-450 packs with incredible 450 watts that will surely rock the house. These powered speaker system works great with mixing, amplification and monitoring for electronic and electro-acoustic instruments can be used for live sound reinforcement, music playback in entertainment, and other outdoor venues. Provides unwavering performance using advanced program techniques which delivers efficient lower distortion and low frequency extension. Portable design with easy to carry handles and attaching brackets with 5 mounting points from the top, side and bottom for permanent suspension. Marathon® RMS Series, Moving forward and leading the powered speakers technology. Dimensions: 19" W x 17.7" D x 28.5" H Weight: 61.7 lbs.
Description
The New Marathon® RMS features lean, mean powerful sound with weather resistant molded polypropylene enclosure. The RMS-450 packs with incredible 450 watts that will surely rock the house. These powered speaker system works great with mixing, amplification and monitoring for electronic and electro-acoustic instruments can be used for live sound reinforcement, music playback in entertainment, and other outdoor venues. Provides unwavering performance using advanced program techniques which delivers efficient lower distortion and low frequency extension. Portable design with easy to carry handles and attaching brackets with 5 mounting points from the top, side and bottom for permanent suspension. Marathon® RMS Series, Moving forward and leading the powered speakers technology. Dimensions: 19" W x 17.7" D x 28.5" H Weight: 61.7 lbs.

Suppliers

Company
Product
Description
Supplier Links
High Impact Bi-Amp Powered 12
Berlin, CT, USA
High Impact Bi-Amp Powered 12" 2-Way Enclosure
79803
High Impact Bi-Amp Powered 12" 2-Way Enclosure 79803
The New Marathon® RMS features lean, mean powerful sound with weather resistant molded polypropylene enclosure. The RMS-450 packs with incredible 450 watts that will surely rock the house. These powered speaker system works great with mixing, amplification and monitoring for electronic and electro-acoustic instruments can be used for live sound reinforcement, music playback in entertainment, and other outdoor venues. Provides unwavering performance using advanced program techniques which delivers efficient lower distortion and low frequency extension. Portable design with easy to carry handles and attaching brackets with 5 mounting points from the top, side and bottom for permanent suspension. Marathon® RMS Series, Moving forward and leading the powered speakers technology. Dimensions: 19" W x 17.7" D x 28.5" H Weight: 61.7 lbs.

The New Marathon® RMS features lean, mean powerful sound with weather resistant molded polypropylene enclosure. The RMS-450 packs with incredible 450 watts that will surely rock the house. These powered speaker system works great with mixing, amplification and monitoring for electronic and electro-acoustic instruments can be used for live sound reinforcement, music playback in entertainment, and other outdoor venues.
Provides unwavering performance using advanced program techniques which delivers efficient lower distortion and low frequency extension. Portable design with easy to carry handles and attaching brackets with 5 mounting points from the top, side and bottom for permanent suspension.
Marathon® RMS Series, Moving forward and leading the powered speakers technology.
Dimensions: 19" W x 17.7" D x 28.5" H
Weight: 61.7 lbs.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Industrial Enclosures
Product Number 79803
Product Name High Impact Bi-Amp Powered 12" 2-Way Enclosure
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Robust 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 to 5.22 inch (43.94 to 133 mm)
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418M16 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 30 inch (762 mm)
View Details
3 suppliers