TMP Pro Distribution 12RU Sectional Wall Cabinet, 12" Deep Center Section 70423

Description
The 312-12 sectional wall-mount cabinet is offered in center section depths of 12". Comes equiped with standard depth front door. Height: 24" (60.96 cm) Width: 20 5/8" (52.3875 cm) Depth: 18 1/2" (46.99 cm) Shipping Weight: 71.00 lbs (32.21 kgs) Center Section Depth: 12" Rack Spaces: 12
Description
The 312-12 sectional wall-mount cabinet is offered in center section depths of 12". Comes equiped with standard depth front door. Height: 24" (60.96 cm) Width: 20 5/8" (52.3875 cm) Depth: 18 1/2" (46.99 cm) Shipping Weight: 71.00 lbs (32.21 kgs) Center Section Depth: 12" Rack Spaces: 12

Suppliers

Company
Product
Description
Supplier Links
12RU Sectional Wall Cabinet, 12
Berlin, CT, USA
12RU Sectional Wall Cabinet, 12" Deep Center Section
70423
12RU Sectional Wall Cabinet, 12" Deep Center Section 70423
The 312-12 sectional wall-mount cabinet is offered in center section depths of 12". Comes equiped with standard depth front door. Height: 24" (60.96 cm) Width: 20 5/8" (52.3875 cm) Depth: 18 1/2" (46.99 cm) Shipping Weight: 71.00 lbs (32.21 kgs) Center Section Depth: 12" Rack Spaces: 12

The 312-12 sectional wall-mount cabinet is offered in center section depths of 12". Comes equiped with standard depth front door.
Height: 24" (60.96 cm)
Width: 20 5/8" (52.3875 cm)
Depth: 18 1/2" (46.99 cm)
Shipping Weight: 71.00 lbs (32.21 kgs)
Center Section Depth: 12"
Rack Spaces: 12

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Industrial Enclosures
Product Number 70423
Product Name 12RU Sectional Wall Cabinet, 12" Deep Center Section
Type Electronic and Instrument Enclosures; Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details