TMP Pro Distribution 16RU Sectional Wall Cabinet, 12" Deep Center Section 51131

Description
The 316-12 sectional wall-mount cabinet is offered in center section depths of 12". Comes equiped with standard depth front door. Height: 34" (86.36 cm) Width: 20 5/8" (52.3875 cm) Depth: 18 1/2" (46.99 cm) Shipping Weight: 80.00 lbs (36.29 kgs) Center Section Depth: 12" Rack Spaces: 16
Datasheet
Description
The 316-12 sectional wall-mount cabinet is offered in center section depths of 12". Comes equiped with standard depth front door. Height: 34" (86.36 cm) Width: 20 5/8" (52.3875 cm) Depth: 18 1/2" (46.99 cm) Shipping Weight: 80.00 lbs (36.29 kgs) Center Section Depth: 12" Rack Spaces: 16
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16RU Sectional Wall Cabinet, 12
Berlin, CT, USA
16RU Sectional Wall Cabinet, 12" Deep Center Section
51131
16RU Sectional Wall Cabinet, 12" Deep Center Section 51131
The 316-12 sectional wall-mount cabinet is offered in center section depths of 12". Comes equiped with standard depth front door. Height: 34" (86.36 cm) Width: 20 5/8" (52.3875 cm) Depth: 18 1/2" (46.99 cm) Shipping Weight: 80.00 lbs (36.29 kgs) Center Section Depth: 12" Rack Spaces: 16

The 316-12 sectional wall-mount cabinet is offered in center section depths of 12". Comes equiped with standard depth front door.
Height: 34" (86.36 cm)
Width: 20 5/8" (52.3875 cm)
Depth: 18 1/2" (46.99 cm)
Shipping Weight: 80.00 lbs (36.29 kgs)
Center Section Depth: 12"
Rack Spaces: 16

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Industrial Enclosures
Product Number 51131
Product Name 16RU Sectional Wall Cabinet, 12" Deep Center Section
Type Electronic and Instrument Enclosures; Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 116964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411HU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers