Samson Technologies Corp. Live! Series Active 2-Way Cabinet with 15" Driver Live! 615

Description
Excellent design and high quality components in all-plywood cabinets are what make Samson's Live! Active PA enclosures the ideal choice in a small to medium loudspeaker system. Perfect for portable or installation applications, the Live! series features advanced amplifier design, high power-handling speaker components, EQ sections designed specifically for the speakers and separate speaker processing for both highs and lows. The durable, lightweight construction also ensures years of solid performance with a great looking enclosure that will complement any sound system perfectly.The Live! 615 delivers 250 watts to its custom designed, 15-inch low frequency driver, which features oversize motors and large voice coils. Another 50 watts is delivered to the high frequency compression driver with its titanium diaphragm for an exceptionally articulate response. The Live! series enclosures also employ exclusive Optimax circuitry which divides audio into two separate bands and applies an independent compressor/limiter to each, resulting in maximum volume level without distortion or clipping. Perfect for live music applications, house of worship, theatrical or club installations, the Live! Series from Samson offers a wide range of configurations and are a great choice for high performance loudspeakers.
Description
Excellent design and high quality components in all-plywood cabinets are what make Samson's Live! Active PA enclosures the ideal choice in a small to medium loudspeaker system. Perfect for portable or installation applications, the Live! series features advanced amplifier design, high power-handling speaker components, EQ sections designed specifically for the speakers and separate speaker processing for both highs and lows. The durable, lightweight construction also ensures years of solid performance with a great looking enclosure that will complement any sound system perfectly.The Live! 615 delivers 250 watts to its custom designed, 15-inch low frequency driver, which features oversize motors and large voice coils. Another 50 watts is delivered to the high frequency compression driver with its titanium diaphragm for an exceptionally articulate response. The Live! series enclosures also employ exclusive Optimax circuitry which divides audio into two separate bands and applies an independent compressor/limiter to each, resulting in maximum volume level without distortion or clipping. Perfect for live music applications, house of worship, theatrical or club installations, the Live! Series from Samson offers a wide range of configurations and are a great choice for high performance loudspeakers.

Suppliers

Company
Product
Description
Supplier Links
Live! Series Active 2-Way Cabinet with 15
Berlin, CT, USA
Live! Series Active 2-Way Cabinet with 15" Driver
53443
Live! Series Active 2-Way Cabinet with 15" Driver 53443
Excellent design and high quality components in all-plywood cabinets are what make Samson's Live! Active PA enclosures the ideal choice in a small to medium loudspeaker system. Perfect for portable or installation applications, the Live! series features advanced amplifier design, high power-handling speaker components, EQ sections designed specifically for the speakers and separate speaker processing for both highs and lows. The durable, lightweight construction also ensures years of solid performance with a great looking enclosure that will complement any sound system perfectly.The Live! 615 delivers 250 watts to its custom designed, 15-inch low frequency driver, which features oversize motors and large voice coils. Another 50 watts is delivered to the high frequency compression driver with its titanium diaphragm for an exceptionally articulate response. The Live! series enclosures also employ exclusive Optimax circuitry which divides audio into two separate bands and applies an independent compressor/limiter to each, resulting in maximum volume level without distortion or clipping. Perfect for live music applications, house of worship, theatrical or club installations, the Live! Series from Samson offers a wide range of configurations and are a great choice for high performance loudspeakers.

Excellent design and high quality components in all-plywood cabinets are what make Samson's Live! Active PA enclosures the ideal choice in a small to medium loudspeaker system. Perfect for portable or installation applications, the Live! series features advanced amplifier design, high power-handling speaker components, EQ sections designed specifically for the speakers and separate speaker processing for both highs and lows. The durable, lightweight construction also ensures years of solid performance with a great looking enclosure that will complement any sound system perfectly.The Live! 615 delivers 250 watts to its custom designed, 15-inch low frequency driver, which features oversize motors and large voice coils. Another 50 watts is delivered to the high frequency compression driver with its titanium diaphragm for an exceptionally articulate response. The Live! series enclosures also employ exclusive Optimax circuitry which divides audio into two separate bands and applies an independent compressor/limiter to each, resulting in maximum volume level without distortion or clipping. Perfect for live music applications, house of worship, theatrical or club installations, the Live! Series from Samson offers a wide range of configurations and are a great choice for high performance loudspeakers.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Industrial Enclosures
Product Number 53443
Product Name Live! Series Active 2-Way Cabinet with 15" Driver
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Development Board Enclosures - 2539305 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Width 1.26 inch (32 mm)
Depth 5.12 inch (130 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411L - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 4 inch (102 mm)
View Details
4 suppliers