Middle Atlantic Products, Inc. WRK Series 24RU Gangable Enclosure (25.75" Usable Depth) WRK-24-27

Description
Features include open sides, 2500lb capacity, cable/antenna knockouts, extra-wide rails, seismic certification, and keyed rear door. Racking Height: 42" (24 Space) Depth: 27-5/8" Overall Height: 48-1/8"" Weight Capacity (lbs): 10,000 Static, 2,500 UL, 900 Seismic Includes Locking Rear Door
Datasheet
Description
Features include open sides, 2500lb capacity, cable/antenna knockouts, extra-wide rails, seismic certification, and keyed rear door. Racking Height: 42" (24 Space) Depth: 27-5/8" Overall Height: 48-1/8"" Weight Capacity (lbs): 10,000 Static, 2,500 UL, 900 Seismic Includes Locking Rear Door
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WRK Series 24RU Gangable Enclosure (25.75
Berlin, CT, USA
WRK Series 24RU Gangable Enclosure (25.75" Usable Depth)
37106
WRK Series 24RU Gangable Enclosure (25.75" Usable Depth) 37106
Features include open sides, 2500lb capacity, cable/antenna knockouts, extra-wide rails, seismic certification, and keyed rear door. Racking Height: 42" (24 Space) Depth: 27-5/8" Overall Height: 48-1/8"" Weight Capacity (lbs): 10,000 Static, 2,500 UL, 900 Seismic Includes Locking Rear Door

Features include open sides, 2500lb capacity, cable/antenna knockouts, extra-wide rails, seismic certification, and keyed rear door.
Racking Height: 42" (24 Space)
Depth: 27-5/8"
Overall Height: 48-1/8""
Weight Capacity (lbs): 10,000 Static, 2,500 UL, 900 Seismic
Includes Locking Rear Door

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Industrial Enclosures
Product Number 37106
Product Name WRK Series 24RU Gangable Enclosure (25.75" Usable Depth)
Type Electronic and Instrument Enclosures; Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 111-508 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers
System enclosure - 850-817/002-000 - WAGO
Specs
Length 4.72 inch (120 mm)
Width 23.62 inch (600 mm)
Depth 7.87 inch (200 mm)
View Details
2 suppliers
APEX (SILAS) Pressurized Cabinet - apex-silas-pressurized-cabinet - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details