TMP Pro Distribution WMA Series 10RU Wall Cabinet (23.5" Deep) 50332

Description
The new Atlas Sound WMA (wall mount assembly) series of wall racks provide outstanding versatility, strength and functionality all in an elegantly designed package. Constructed from 16-gauge CRS. Designed with extensive field research and contractor input, the WMA series is the perfect solution for any installation where a wall mount cabinet is required. Optional front door available (sold separately). Height: 23 1/8" (58.7375 cm) Width: 21 7/8" (55.5625 cm) Depth: 23 1/2"(59.8424 cm) Shipping Weight: 106.00 lbs (48.08 kgs) Center Section Depth: 18" Rack Spaces: 10 UL Listed/Standard: 1678
Datasheet
Description
The new Atlas Sound WMA (wall mount assembly) series of wall racks provide outstanding versatility, strength and functionality all in an elegantly designed package. Constructed from 16-gauge CRS. Designed with extensive field research and contractor input, the WMA series is the perfect solution for any installation where a wall mount cabinet is required. Optional front door available (sold separately). Height: 23 1/8" (58.7375 cm) Width: 21 7/8" (55.5625 cm) Depth: 23 1/2"(59.8424 cm) Shipping Weight: 106.00 lbs (48.08 kgs) Center Section Depth: 18" Rack Spaces: 10 UL Listed/Standard: 1678
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WMA Series 10RU Wall Cabinet (23.5
Berlin, CT, USA
WMA Series 10RU Wall Cabinet (23.5" Deep)
50332
WMA Series 10RU Wall Cabinet (23.5" Deep) 50332
The new Atlas Sound WMA (wall mount assembly) series of wall racks provide outstanding versatility, strength and functionality all in an elegantly designed package. Constructed from 16-gauge CRS. Designed with extensive field research and contractor input, the WMA series is the perfect solution for any installation where a wall mount cabinet is required. Optional front door available (sold separately). Height: 23 1/8" (58.7375 cm) Width: 21 7/8" (55.5625 cm) Depth: 23 1/2"(59.8424 cm) Shipping Weight: 106.00 lbs (48.08 kgs) Center Section Depth: 18" Rack Spaces: 10 UL Listed/Standard: 1678

The new Atlas Sound WMA (wall mount assembly) series of wall racks provide outstanding versatility, strength and functionality all in an elegantly designed package.
Constructed from 16-gauge CRS. Designed with extensive field research and contractor input, the WMA series is the perfect solution for any installation where a wall mount cabinet is required. Optional front door available (sold separately).
Height: 23 1/8" (58.7375 cm)
Width: 21 7/8" (55.5625 cm)
Depth: 23 1/2"(59.8424 cm)
Shipping Weight: 106.00 lbs (48.08 kgs)
Center Section Depth: 18"
Rack Spaces: 10
UL Listed/Standard: 1678

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Industrial Enclosures
Product Number 50332
Product Name WMA Series 10RU Wall Cabinet (23.5" Deep)
Type Electronic and Instrument Enclosures; Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 3.46 to 5.22 inch (87.88 to 133 mm)
View Details
Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Cabinets - HLP4U43BK - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 43 inch (1092 mm)
Width 30 inch (762 mm)
View Details
3 suppliers