TMP Pro Distribution 14RU Desk Top Cabinet 70275

Description
The Atlas 414-15 provides desk-top access to (19") control and monitor equipment. This model is constructed of 16-gauge CRS and includes one pair of mounting rails, tapped 10-32, hardware and wiring access below rear door or panel. The 414-15 includes locking rear door with spring-loaded hinge, side vents and optional front door (SFD414) with self-tapping screws. Inside (usable) dimensions are 17-3/4" W x 14-1/8" D. Height: 27 3/4" (70.485 cm) Width: 220 5/16" (56.675 cm) Depth: 15 3/8" (39.05 cm) Shipping Weight: 52.00 lbs (23.59 kgs) Rack Spaces: 14
Description
The Atlas 414-15 provides desk-top access to (19") control and monitor equipment. This model is constructed of 16-gauge CRS and includes one pair of mounting rails, tapped 10-32, hardware and wiring access below rear door or panel. The 414-15 includes locking rear door with spring-loaded hinge, side vents and optional front door (SFD414) with self-tapping screws. Inside (usable) dimensions are 17-3/4" W x 14-1/8" D. Height: 27 3/4" (70.485 cm) Width: 220 5/16" (56.675 cm) Depth: 15 3/8" (39.05 cm) Shipping Weight: 52.00 lbs (23.59 kgs) Rack Spaces: 14

Suppliers

Company
Product
Description
Supplier Links
14RU Desk Top Cabinet - 70275 - TMP Pro Distribution
Berlin, CT, USA
14RU Desk Top Cabinet
70275
14RU Desk Top Cabinet 70275
The Atlas 414-15 provides desk-top access to (19") control and monitor equipment. This model is constructed of 16-gauge CRS and includes one pair of mounting rails, tapped 10-32, hardware and wiring access below rear door or panel. The 414-15 includes locking rear door with spring-loaded hinge, side vents and optional front door (SFD414) with self-tapping screws. Inside (usable) dimensions are 17-3/4" W x 14-1/8" D. Height: 27 3/4" (70.485 cm) Width: 220 5/16" (56.675 cm) Depth: 15 3/8" (39.05 cm) Shipping Weight: 52.00 lbs (23.59 kgs) Rack Spaces: 14

The Atlas 414-15 provides desk-top access to (19") control and monitor equipment.
This model is constructed of 16-gauge CRS and includes one pair of mounting rails, tapped 10-32, hardware and wiring access below rear door or panel.
The 414-15 includes locking rear door with spring-loaded hinge, side vents and optional front door (SFD414) with self-tapping screws.
Inside (usable) dimensions are 17-3/4" W x 14-1/8" D.
Height: 27 3/4" (70.485 cm)
Width: 220 5/16" (56.675 cm)
Depth: 15 3/8" (39.05 cm)
Shipping Weight: 52.00 lbs (23.59 kgs)
Rack Spaces: 14

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Industrial Enclosures
Product Number 70275
Product Name 14RU Desk Top Cabinet
Type Electronic and Instrument Enclosures; Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

EJB-ULX enclosure - explosion proof enclosures ejb ul for use in haz loc class i ii and iii - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Hinged Cover; Explosion Proof; Flame Retardant
View Details
Enclosure - 22682165 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details