TMP Pro Distribution 10RU Steel Front Door for Desk Top Cabinets 70269

Description
This optional front door has right or left-hand hinging capability and must be customer-installed following simple drilling template (included). Height: 20 3/4" (52.705 cm) Width: 220 5/16" (56.67502 cm) Depth: 1/4" (0.6604 cm) Shipping Weight: 10.00 lbs (4.54 kgs) Rack Spaces: 10
Description
This optional front door has right or left-hand hinging capability and must be customer-installed following simple drilling template (included). Height: 20 3/4" (52.705 cm) Width: 220 5/16" (56.67502 cm) Depth: 1/4" (0.6604 cm) Shipping Weight: 10.00 lbs (4.54 kgs) Rack Spaces: 10

Suppliers

Company
Product
Description
Supplier Links
10RU Steel Front Door for Desk Top Cabinets - 70269 - TMP Pro Distribution
Berlin, CT, USA
10RU Steel Front Door for Desk Top Cabinets
70269
10RU Steel Front Door for Desk Top Cabinets 70269
This optional front door has right or left-hand hinging capability and must be customer-installed following simple drilling template (included). Height: 20 3/4" (52.705 cm) Width: 220 5/16" (56.67502 cm) Depth: 1/4" (0.6604 cm) Shipping Weight: 10.00 lbs (4.54 kgs) Rack Spaces: 10

This optional front door has right or left-hand hinging capability and must be customer-installed following simple drilling template (included).
Height: 20 3/4" (52.705 cm)
Width: 220 5/16" (56.67502 cm)
Depth: 1/4" (0.6604 cm)
Shipping Weight: 10.00 lbs (4.54 kgs)
Rack Spaces: 10

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Industrial Enclosures
Product Number 70269
Product Name 10RU Steel Front Door for Desk Top Cabinets
Type Electronic and Instrument Enclosures; Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Junction Boxes - 2674098 - RS Components, Ltd.
Specs
Type Junction Box
Length 8.86 inch (225 mm)
Width 5.71 inch (145 mm)
View Details