TMP Pro Distribution 24RU Sectional Wall Cabinet, 15" Deep Center Section 48969

Description
The 324-15 sectional wall-mount cabinet is offered in center section depth 15". Comes equiped with standard depth front door. Height: 45" (114.3 cm) Width: 20 5/8" (52.3875 cm) Depth: 21 1/2" (54.61 cm) Shipping Weight: 139.00 lbs (63.05 kgs) Center Section Depth: 15" Rack Spaces: 24
Datasheet
Description
The 324-15 sectional wall-mount cabinet is offered in center section depth 15". Comes equiped with standard depth front door. Height: 45" (114.3 cm) Width: 20 5/8" (52.3875 cm) Depth: 21 1/2" (54.61 cm) Shipping Weight: 139.00 lbs (63.05 kgs) Center Section Depth: 15" Rack Spaces: 24
Datasheet

Suppliers

Company
Product
Description
Supplier Links
24RU Sectional Wall Cabinet, 15
Berlin, CT, USA
24RU Sectional Wall Cabinet, 15" Deep Center Section
48969
24RU Sectional Wall Cabinet, 15" Deep Center Section 48969
The 324-15 sectional wall-mount cabinet is offered in center section depth 15". Comes equiped with standard depth front door. Height: 45" (114.3 cm) Width: 20 5/8" (52.3875 cm) Depth: 21 1/2" (54.61 cm) Shipping Weight: 139.00 lbs (63.05 kgs) Center Section Depth: 15" Rack Spaces: 24

The 324-15 sectional wall-mount cabinet is offered in center section depth 15". Comes equiped with standard depth front door.
Height: 45" (114.3 cm)
Width: 20 5/8" (52.3875 cm)
Depth: 21 1/2" (54.61 cm)
Shipping Weight: 139.00 lbs (63.05 kgs)
Center Section Depth: 15"
Rack Spaces: 24

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Industrial Enclosures
Product Number 48969
Product Name 24RU Sectional Wall Cabinet, 15" Deep Center Section
Type Electronic and Instrument Enclosures; Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

PCB Mounting Enclosures - 6276499 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Steel; Steel
View Details
ABS Instrument Case - 707 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.25 inch (159 mm)
View Details
2 suppliers
Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi - 84X0162 - Newark, An Avnet Company
Specs
Length 1.4 inch (35.51 mm)
Width 3.37 inch (85.5 mm)
Depth 6.69 inch (170 mm)
View Details