TMP Pro Distribution WMA Series 12RU Wall Cabinet (23.5" Deep) 40231

Description
The new Atlas Sound WMA (wall mount assembly) series of wall racks provide outstanding versatility, strength and functionality all in an elegantly designed package. Constructed from 16-gauge CRS. Designed with extensive field research and contractor input, the WMA series is the perfect solution for any installation where a wall mount cabinet is required. Optional front door available (sold separately). Height: 26 5/8" (67.6275 cm) Width: 21 7/8" (55.5625 cm) Depth: 23 1/2"(59.8424 cm) Shipping Weight: 110.00 lbs (49.90 kgs) Center Section Depth: 18" Rack Spaces: 12 UL Listed/Standard: 1678
Datasheet
Description
The new Atlas Sound WMA (wall mount assembly) series of wall racks provide outstanding versatility, strength and functionality all in an elegantly designed package. Constructed from 16-gauge CRS. Designed with extensive field research and contractor input, the WMA series is the perfect solution for any installation where a wall mount cabinet is required. Optional front door available (sold separately). Height: 26 5/8" (67.6275 cm) Width: 21 7/8" (55.5625 cm) Depth: 23 1/2"(59.8424 cm) Shipping Weight: 110.00 lbs (49.90 kgs) Center Section Depth: 18" Rack Spaces: 12 UL Listed/Standard: 1678
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WMA Series 12RU Wall Cabinet (23.5
Berlin, CT, USA
WMA Series 12RU Wall Cabinet (23.5" Deep)
40231
WMA Series 12RU Wall Cabinet (23.5" Deep) 40231
The new Atlas Sound WMA (wall mount assembly) series of wall racks provide outstanding versatility, strength and functionality all in an elegantly designed package. Constructed from 16-gauge CRS. Designed with extensive field research and contractor input, the WMA series is the perfect solution for any installation where a wall mount cabinet is required. Optional front door available (sold separately). Height: 26 5/8" (67.6275 cm) Width: 21 7/8" (55.5625 cm) Depth: 23 1/2"(59.8424 cm) Shipping Weight: 110.00 lbs (49.90 kgs) Center Section Depth: 18" Rack Spaces: 12 UL Listed/Standard: 1678

The new Atlas Sound WMA (wall mount assembly) series of wall racks provide outstanding versatility, strength and functionality all in an elegantly designed package.
Constructed from 16-gauge CRS. Designed with extensive field research and contractor input, the WMA series is the perfect solution for any installation where a wall mount cabinet is required. Optional front door available (sold separately).
Height: 26 5/8" (67.6275 cm)
Width: 21 7/8" (55.5625 cm)
Depth: 23 1/2"(59.8424 cm)
Shipping Weight: 110.00 lbs (49.90 kgs)
Center Section Depth: 18"
Rack Spaces: 12
UL Listed/Standard: 1678

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Industrial Enclosures
Product Number 40231
Product Name WMA Series 12RU Wall Cabinet (23.5" Deep)
Type Electronic and Instrument Enclosures; Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Stainless Steel - Wallmount Enclosures - 1418N4S16T16 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 60 inch (1524 mm)
Width 36 inch (914 mm)
View Details
3 suppliers
TK Series Enclosures - 106-015 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers