TMP Pro Distribution 10RU Sectional Wall Cabinet, 12" Deep Center Section 50154

Description
The 310-12 sectional wall-mount cabinet is offered in center section depths of 12". Comes equiped with standard depth front door. Height: 20 1/2" (52.07 cm) Width: 20 5/8" (52.3875 cm) Depth: 18 1/2" (46.99 cm) Shipping Weight: 63.00 lbs (28.58 kgs) Center Section Depth: 12" Rack Spaces: 10
Datasheet
Description
The 310-12 sectional wall-mount cabinet is offered in center section depths of 12". Comes equiped with standard depth front door. Height: 20 1/2" (52.07 cm) Width: 20 5/8" (52.3875 cm) Depth: 18 1/2" (46.99 cm) Shipping Weight: 63.00 lbs (28.58 kgs) Center Section Depth: 12" Rack Spaces: 10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10RU Sectional Wall Cabinet, 12
Berlin, CT, USA
10RU Sectional Wall Cabinet, 12" Deep Center Section
50154
10RU Sectional Wall Cabinet, 12" Deep Center Section 50154
The 310-12 sectional wall-mount cabinet is offered in center section depths of 12". Comes equiped with standard depth front door. Height: 20 1/2" (52.07 cm) Width: 20 5/8" (52.3875 cm) Depth: 18 1/2" (46.99 cm) Shipping Weight: 63.00 lbs (28.58 kgs) Center Section Depth: 12" Rack Spaces: 10

The 310-12 sectional wall-mount cabinet is offered in center section depths of 12". Comes equiped with standard depth front door.
Height: 20 1/2" (52.07 cm)
Width: 20 5/8" (52.3875 cm)
Depth: 18 1/2" (46.99 cm)
Shipping Weight: 63.00 lbs (28.58 kgs)
Center Section Depth: 12"
Rack Spaces: 10

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Industrial Enclosures
Product Number 50154
Product Name 10RU Sectional Wall Cabinet, 12" Deep Center Section
Type Electronic and Instrument Enclosures; Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411FBPBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 5 inch (127 mm)
View Details
3 suppliers
TK Series Enclosures - 130-513 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers