TMP Pro Distribution 14RU Steel Front Door for Desk Top Cabinets 70271

Description
This optional front door has right or left-hand hinging capability and must be customer-installed following simple drilling template (included). Height: 27 3/4" (70.485 cm) Width: 220 5/16" (56.67502 cm) Depth: 1/4" (0.6604 cm) Shipping Weight: 14.00 lbs (6.35 kgs) Rack Spaces: 14
Description
This optional front door has right or left-hand hinging capability and must be customer-installed following simple drilling template (included). Height: 27 3/4" (70.485 cm) Width: 220 5/16" (56.67502 cm) Depth: 1/4" (0.6604 cm) Shipping Weight: 14.00 lbs (6.35 kgs) Rack Spaces: 14

Suppliers

Company
Product
Description
Supplier Links
14RU Steel Front Door for Desk Top Cabinets - 70271 - TMP Pro Distribution
Berlin, CT, USA
14RU Steel Front Door for Desk Top Cabinets
70271
14RU Steel Front Door for Desk Top Cabinets 70271
This optional front door has right or left-hand hinging capability and must be customer-installed following simple drilling template (included). Height: 27 3/4" (70.485 cm) Width: 220 5/16" (56.67502 cm) Depth: 1/4" (0.6604 cm) Shipping Weight: 14.00 lbs (6.35 kgs) Rack Spaces: 14

This optional front door has right or left-hand hinging capability and must be customer-installed following simple drilling template (included).
Height: 27 3/4" (70.485 cm)
Width: 220 5/16" (56.67502 cm)
Depth: 1/4" (0.6604 cm)
Shipping Weight: 14.00 lbs (6.35 kgs)
Rack Spaces: 14

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Industrial Enclosures
Product Number 70271
Product Name 14RU Steel Front Door for Desk Top Cabinets
Type Electronic and Instrument Enclosures; Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details