TMP Pro Distribution 10RU Desk Top Cabinet 53957

Description
This welded assembly provides desk-top access to (19") control and monitor equipment. Model 410-15 is 16-gauge CRS and includes one pair of mounting rails, tapped 10-32, hardware and wiring access below rear door or panel. Model includes locking rear door with spring-loaded hinge, side vents and optional front door (SFD410) with self-tapping screws. Inside (usable) dimensions are 17-3/4" W x 14-1/8" D. Height: 20 3/4" (52.705 cm) Width: 220 5/16" (56.67502 cm) Depth: 15 3/8" (39.0525 cm) Shipping Weight: 43.00 lbs (19.50 kgs) Rack Spaces: 10
Datasheet
Description
This welded assembly provides desk-top access to (19") control and monitor equipment. Model 410-15 is 16-gauge CRS and includes one pair of mounting rails, tapped 10-32, hardware and wiring access below rear door or panel. Model includes locking rear door with spring-loaded hinge, side vents and optional front door (SFD410) with self-tapping screws. Inside (usable) dimensions are 17-3/4" W x 14-1/8" D. Height: 20 3/4" (52.705 cm) Width: 220 5/16" (56.67502 cm) Depth: 15 3/8" (39.0525 cm) Shipping Weight: 43.00 lbs (19.50 kgs) Rack Spaces: 10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10RU Desk Top Cabinet - 53957 - TMP Pro Distribution
Berlin, CT, USA
10RU Desk Top Cabinet
53957
10RU Desk Top Cabinet 53957
This welded assembly provides desk-top access to (19") control and monitor equipment. Model 410-15 is 16-gauge CRS and includes one pair of mounting rails, tapped 10-32, hardware and wiring access below rear door or panel. Model includes locking rear door with spring-loaded hinge, side vents and optional front door (SFD410) with self-tapping screws. Inside (usable) dimensions are 17-3/4" W x 14-1/8" D. Height: 20 3/4" (52.705 cm) Width: 220 5/16" (56.67502 cm) Depth: 15 3/8" (39.0525 cm) Shipping Weight: 43.00 lbs (19.50 kgs) Rack Spaces: 10

This welded assembly provides desk-top access to (19") control and monitor equipment.
Model 410-15 is 16-gauge CRS and includes one pair of mounting rails, tapped 10-32, hardware and wiring access below rear door or panel.
Model includes locking rear door with spring-loaded hinge, side vents and optional front door (SFD410) with self-tapping screws.
Inside (usable) dimensions are 17-3/4" W x 14-1/8" D.
Height: 20 3/4" (52.705 cm)
Width: 220 5/16" (56.67502 cm)
Depth: 15 3/8" (39.0525 cm)
Shipping Weight: 43.00 lbs (19.50 kgs)
Rack Spaces: 10

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Industrial Enclosures
Product Number 53957
Product Name 10RU Desk Top Cabinet
Type Electronic and Instrument Enclosures; Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411B - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.7 inch (68.58 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers