TMP Pro Distribution 24RU Sectional Wall Cabinet, 12" Deep Center Section 70422

Description
The 324-12 sectional wall-mount cabinet is offered in center section depths of 12". Comes equiped with standard depth front door. Height: 45" (114.3 cm) Width: 20 5/8" (52.3875 cm) Depth: 18 1/2" (46.99 cm) Shipping Weight: 135.00 lbs (61.23 kgs) Center Section Depth: 12" Rack Spaces: 24
Description
The 324-12 sectional wall-mount cabinet is offered in center section depths of 12". Comes equiped with standard depth front door. Height: 45" (114.3 cm) Width: 20 5/8" (52.3875 cm) Depth: 18 1/2" (46.99 cm) Shipping Weight: 135.00 lbs (61.23 kgs) Center Section Depth: 12" Rack Spaces: 24

Suppliers

Company
Product
Description
Supplier Links
24RU Sectional Wall Cabinet, 12
Berlin, CT, USA
24RU Sectional Wall Cabinet, 12" Deep Center Section
70422
24RU Sectional Wall Cabinet, 12" Deep Center Section 70422
The 324-12 sectional wall-mount cabinet is offered in center section depths of 12". Comes equiped with standard depth front door. Height: 45" (114.3 cm) Width: 20 5/8" (52.3875 cm) Depth: 18 1/2" (46.99 cm) Shipping Weight: 135.00 lbs (61.23 kgs) Center Section Depth: 12" Rack Spaces: 24

The 324-12 sectional wall-mount cabinet is offered in center section depths of 12". Comes equiped with standard depth front door.
Height: 45" (114.3 cm)
Width: 20 5/8" (52.3875 cm)
Depth: 18 1/2" (46.99 cm)
Shipping Weight: 135.00 lbs (61.23 kgs)
Center Section Depth: 12"
Rack Spaces: 24

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Industrial Enclosures
Product Number 70422
Product Name 24RU Sectional Wall Cabinet, 12" Deep Center Section
Type Electronic and Instrument Enclosures; Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

PCB Mounting Enclosures - 6276326 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Tin plated steel
View Details
Keystone Electronics Corp.
Specs
Length 5.87 inch (149 mm)
Width 3.13 inch (79.4 mm)
Features RoHS Compliant
View Details
Handheld Enclosure, Abs, White; Enclosure Type Takachi - 68X2384 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 1.38 inch (35 mm)
Depth 2.95 inch (75 mm)
View Details