TMP Pro Distribution WMA Series 24RU Wall Cabinet (23.5" Deep) 39459

Description
The new Atlas Sound WMA (wall mount assembly) series of wall racks provide outstanding versatility, strength and functionality all in an elegantly designed package. Constructed from 16-gauge CRS. Designed with extensive field research and contractor input, the WMA series is the perfect solution for any installation where a wall mount cabinet is required. Optional front door available (sold separately). Height: 47 3/4" (121.285 cm) Width: 21 7/8" (55.5625 cm) Depth: 23 1/2"(59.8424 cm) Shipping Weight: 144.00 lbs (65.32 kgs) Center Section Depth: 18" Rack Spaces: 24 UL Listed/Standard: 1678
Datasheet
Description
The new Atlas Sound WMA (wall mount assembly) series of wall racks provide outstanding versatility, strength and functionality all in an elegantly designed package. Constructed from 16-gauge CRS. Designed with extensive field research and contractor input, the WMA series is the perfect solution for any installation where a wall mount cabinet is required. Optional front door available (sold separately). Height: 47 3/4" (121.285 cm) Width: 21 7/8" (55.5625 cm) Depth: 23 1/2"(59.8424 cm) Shipping Weight: 144.00 lbs (65.32 kgs) Center Section Depth: 18" Rack Spaces: 24 UL Listed/Standard: 1678
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WMA Series 24RU Wall Cabinet (23.5
Berlin, CT, USA
WMA Series 24RU Wall Cabinet (23.5" Deep)
39459
WMA Series 24RU Wall Cabinet (23.5" Deep) 39459
The new Atlas Sound WMA (wall mount assembly) series of wall racks provide outstanding versatility, strength and functionality all in an elegantly designed package. Constructed from 16-gauge CRS. Designed with extensive field research and contractor input, the WMA series is the perfect solution for any installation where a wall mount cabinet is required. Optional front door available (sold separately). Height: 47 3/4" (121.285 cm) Width: 21 7/8" (55.5625 cm) Depth: 23 1/2"(59.8424 cm) Shipping Weight: 144.00 lbs (65.32 kgs) Center Section Depth: 18" Rack Spaces: 24 UL Listed/Standard: 1678

The new Atlas Sound WMA (wall mount assembly) series of wall racks provide outstanding versatility, strength and functionality all in an elegantly designed package.
Constructed from 16-gauge CRS. Designed with extensive field research and contractor input, the WMA series is the perfect solution for any installation where a wall mount cabinet is required. Optional front door available (sold separately).
Height: 47 3/4" (121.285 cm)
Width: 21 7/8" (55.5625 cm)
Depth: 23 1/2"(59.8424 cm)
Shipping Weight: 144.00 lbs (65.32 kgs)
Center Section Depth: 18"
Rack Spaces: 24
UL Listed/Standard: 1678

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Industrial Enclosures
Product Number 39459
Product Name WMA Series 24RU Wall Cabinet (23.5" Deep)
Type Electronic and Instrument Enclosures; Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

PCB Mounting Enclosures - 2213558 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Polycarbonate; ABS; ABS
NEMA Rating NEMA Enclosures
View Details
Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details
EMC Shielding Enclosure - EXPE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station; PC Enclosures
Shape Rectangular
Length 1.34 to 4.69 inch (34 to 119 mm)
View Details